Everlight Electronics Co., Ltd. Standard LEDs - SMD EAST3215BA5

Description
Standard LEDs - SMD 3216 SMD LED Blue 468nm
Datasheet
Description
Standard LEDs - SMD 3216 SMD LED Blue 468nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
EAST3215BA5
Standard LEDs - SMD EAST3215BA5
Standard LEDs - SMD 3216 SMD LED Blue 468nm

Standard LEDs - SMD 3216 SMD LED Blue 468nm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number EAST3215BA5
Product Name Standard LEDs - SMD
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - SLR-342DCT32 - 211769-SLR-342DCT32 - Win Source Electronics
Specs
LED Type Orange; Orange
Peak Wavelength 605 nm (6050 Å)
Viewing Angle 40 degrees
View Details
2 suppliers
ITW Electronic Component Solutions - Lumex
Specs
LED Type Blue; Blue
Peak Wavelength 430 nm (4300 Å)
Viewing Angle 90 degrees
View Details