Everlight Electronics Co., Ltd. High Power LEDs - White EAHE2835WD03

Description
High Power LEDs - White 2835 SMD Wht LED 2700K 80CRI
Datasheet
Description
High Power LEDs - White 2835 SMD Wht LED 2700K 80CRI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
EAHE2835WD03
High Power LEDs - White EAHE2835WD03
High Power LEDs - White 2835 SMD Wht LED 2700K 80CRI

High Power LEDs - White 2835 SMD Wht LED 2700K 80CRI

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number EAHE2835WD03
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169858 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 130 degrees
View Details
Optics - LEDs - Light Pipes - SML-010DTT86 N - 1094440-SML-010DTT86 N - Win Source Electronics
Specs
LED Type Orange; Orange
Peak Wavelength 610 nm (6100 Å)
Luminous Intensity 10 milliCandela
View Details
LED Indication - Discrete - SML-LX1206YC-TR - 1252029-SML-LX1206YC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 3.20mm L x 1.60mm W
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
4 suppliers