Everlight Electronics Co., Ltd. High Power LEDs - White EAHC2835WD0

Description
High Power LEDs - White 2835 SMD Wht LED 2700K 90CRI
Datasheet
Description
High Power LEDs - White 2835 SMD Wht LED 2700K 90CRI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
EAHC2835WD0
High Power LEDs - White EAHC2835WD0
High Power LEDs - White 2835 SMD Wht LED 2700K 90CRI

High Power LEDs - White 2835 SMD Wht LED 2700K 90CRI

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number EAHC2835WD0
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
LED Indication - Discrete - 846-1132-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
2 suppliers
LED Indication - Discrete - 67-1701-6-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 1206 (3216 Metric)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
4 suppliers