Everlight Electronics Co., Ltd. Standard LEDs - Through Hole 333-2SYGD/S530-E2

Description
Standard LEDs - Through Hole Yel/Grn Diffused 573nm 80mcd
Datasheet
Description
Standard LEDs - Through Hole Yel/Grn Diffused 573nm 80mcd
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
333-2SYGD/S530-E2
Standard LEDs - Through Hole 333-2SYGD/S530-E2
Standard LEDs - Through Hole Yel/Grn Diffused 573nm 80mcd

Standard LEDs - Through Hole Yel/Grn Diffused 573nm 80mcd

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 333-2SYGD/S530-E2
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
LED White Lighting - 516-4357-2-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 6800 K
View Details
2 suppliers