Everlight Electronics Co., Ltd. LED GREEN CLEAR 5MM ROUND T/H 333-2SUGC/S400-A4

Description
LED GREEN CLEAR 5MM ROUND T/H
Description
LED GREEN CLEAR 5MM ROUND T/H

Suppliers

Company
Product
Description
Supplier Links
LED GREEN CLEAR 5MM ROUND T/H - 282-333-2SUGC/S400-A4 - Utmel Electronic Limited
Hong Kong, China
LED GREEN CLEAR 5MM ROUND T/H
282-333-2SUGC/S400-A4
LED GREEN CLEAR 5MM ROUND T/H 282-333-2SUGC/S400-A4
LED GREEN CLEAR 5MM ROUND T/H

LED GREEN CLEAR 5MM ROUND T/H

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 282-333-2SUGC/S400-A4
Product Name LED GREEN CLEAR 5MM ROUND T/H
LED Type Green; Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 15 degrees
Optical Power Output 110 milliwatts
Luminous Intensity 5000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED White Lighting - 475-GWCS8PM1.PM-LRLT-XX52-1-350-R18DKR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5700 K
View Details
2 suppliers