Everlight Electronics Co., Ltd. Standard LEDs - SMD 19-21UBC/C430/TR8

Description
Standard LEDs - SMD Blue Water Clear 466nm 18mcd
Description
Standard LEDs - SMD Blue Water Clear 466nm 18mcd

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
19-21UBC/C430/TR8
Standard LEDs - SMD 19-21UBC/C430/TR8
Standard LEDs - SMD Blue Water Clear 466nm 18mcd

Standard LEDs - SMD Blue Water Clear 466nm 18mcd

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 19-21UBC/C430/TR8
Product Name Standard LEDs - SMD
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
Visible Emitter - MTE5066N5J-UR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
Single Rank Mini-mold Chip LED - SML-D15DW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers