Everlight Electronics Co., Ltd. LED Uni-Color Green 518nm 2-Pin Chip LED T/R 17-21/GHC-XS1T2M/3T

Description
LED Uni-Color Green 518nm 2-Pin Chip LED T/R
Description
LED Uni-Color Green 518nm 2-Pin Chip LED T/R

Suppliers

Company
Product
Description
Supplier Links
LED Uni-Color Green 518nm 2-Pin Chip LED T/R - 282-17-21/GHC-XS1T2M/3T - Utmel Electronic Limited
Hong Kong, China
LED Uni-Color Green 518nm 2-Pin Chip LED T/R
282-17-21/GHC-XS1T2M/3T
LED Uni-Color Green 518nm 2-Pin Chip LED T/R 282-17-21/GHC-XS1T2M/3T
LED Uni-Color Green 518nm 2-Pin Chip LED T/R

LED Uni-Color Green 518nm 2-Pin Chip LED T/R

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 282-17-21/GHC-XS1T2M/3T
Product Name LED Uni-Color Green 518nm 2-Pin Chip LED T/R
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043929 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 1
View Details
LED Color Lighting - 516-ASM6-S3D0-ANQ0HTR-ND - DigiKey
Specs
LED Package: 3-SMD, No Lead
LED Type Red
Peak Wavelength 725 nm (7250 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details