Everlight Electronics Co., Ltd. LED Bi-Color Red/Yellow Green 632nm/575nm 4-Pin SMD T/R 15-22SURSYGC/S530-A3/E2/TR8

Description
LED Bi-Color Red/Yellow Green 632nm/575nm 4-Pin SMD T/R
Description
LED Bi-Color Red/Yellow Green 632nm/575nm 4-Pin SMD T/R

Suppliers

Company
Product
Description
Supplier Links
LED Bi-Color Red/Yellow Green 632nm/575nm 4-Pin SMD T/R - 282-15-22SURSYGC/S530-A3/E2/TR8 - Utmel Electronic Limited
Hong Kong, China
LED Bi-Color Red/Yellow Green 632nm/575nm 4-Pin SMD T/R
282-15-22SURSYGC/S530-A3/E2/TR8
LED Bi-Color Red/Yellow Green 632nm/575nm 4-Pin SMD T/R 282-15-22SURSYGC/S530-A3/E2/TR8
LED Bi-Color Red/Yellow Green 632nm/575nm 4-Pin SMD T/R

LED Bi-Color Red/Yellow Green 632nm/575nm 4-Pin SMD T/R

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 282-15-22SURSYGC/S530-A3/E2/TR8
Product Name LED Bi-Color Red/Yellow Green 632nm/575nm 4-Pin SMD T/R
LED Package: 3.20mm Lx2.70mm W
LED Type Red; Yellow; Green; Green, Red
Peak Wavelength 575 to 632 nm (5750 to 6320 Å)
Viewing Angle 140 degrees
Optical Power Output 60 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Pigtail
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details