Everlight Electronics Co., Ltd. LED Uni-Color Yellow 591nm 2-Pin Chip LED T/R 12-21UYC/S530-A3/TR8

Description
LED Uni-Color Yellow 591nm 2-Pin Chip LED T/R
Description
LED Uni-Color Yellow 591nm 2-Pin Chip LED T/R

Suppliers

Company
Product
Description
Supplier Links
LED Uni-Color Yellow 591nm 2-Pin Chip LED T/R - 282-12-21UYC/S530-A3/TR8 - Utmel Electronic Limited
Hong Kong, China
LED Uni-Color Yellow 591nm 2-Pin Chip LED T/R
282-12-21UYC/S530-A3/TR8
LED Uni-Color Yellow 591nm 2-Pin Chip LED T/R 282-12-21UYC/S530-A3/TR8
LED Uni-Color Yellow 591nm 2-Pin Chip LED T/R

LED Uni-Color Yellow 591nm 2-Pin Chip LED T/R

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 282-12-21UYC/S530-A3/TR8
Product Name LED Uni-Color Yellow 591nm 2-Pin Chip LED T/R
LED Package: 3.00mm Lx2.00mm W
LED Type Yellow; Yellow
Peak Wavelength 591 nm (5910 Å)
Viewing Angle 120 degrees
Optical Power Output 60 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
LED Indication - Discrete - 67-SML-LXR0401UWC5MADKR-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0402 (1005 Metric)
LED Type White
Viewing Angle 140 degrees
View Details
Narrow Angle TO-46 880 nm Emitter - OD-880F - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details