Ever Ohms Industry Co., Ltd. Resistors >> Resistor Networks & Arrays CRA034RF330RP05Z

Description
4 ±1% 330Ω 100mW ±200ppm/°C 0603x4 Resistor Networks & Arrays ROHS
Datasheet
Description
4 ±1% 330Ω 100mW ±200ppm/°C 0603x4 Resistor Networks & Arrays ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors >> Resistor Networks & Arrays - CRA034RF330RP05Z - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Resistor Networks & Arrays
CRA034RF330RP05Z
Resistors >> Resistor Networks & Arrays CRA034RF330RP05Z
4 ±1% 330Ω 100mW ±200ppm/°C 0603x4 Resistor Networks & Arrays ROHS

4 ±1% 330Ω 100mW ±200ppm/°C 0603x4 Resistor Networks & Arrays ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Resistor, Capacitor Networks
Product Number CRA034RF330RP05Z
Product Name Resistors >> Resistor Networks & Arrays
Configuration Chip Array; Resistor, Capacitor Network
Resistance Range 330 ohms
Tolerance 1 +/- %
Temperature Coefficient 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors >> Resistor Networks & Arrays - CN1J4KTTD221J - LCSC Electronics Technology (HK) Limited
Specs
Configuration Chip Array; Resistor, Capacitor Network
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Resistor Capacitor Network - RG1988-7 - Electrocube, Inc.
Specs
Configuration Resistor, Capacitor Network
Resistance Range 150 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Precision High Voltage Divider - Series HVT 11 - EBG RESISTORS LLC
Specs
Configuration Chip Array
Technology / Construction MetalOxide
Packing Method Bulk
View Details
Thin Film Resistor Network (SDC) - DDC-57470 - Data Device Corporation (DDC)
Specs
Configuration Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Resistance Range 5.07 to 70.8 ohms
View Details