Evans Group Tantalum Hybrid Capacitor THQA2 / THQM2

Description
The THQA2 and THQM2 series capacitors shall utilize sintered tantalum anodes and ruthenium oxide coated cathodes operating in aqueous electrolyte with additives. The components shall be hermetically sealed in a welded tantalum case with a glass-to-metal anode terminal seal. The THQA2 capacitor comes in a 0.6” round diameter case. The THQM2 series packages the THQA2 capacitor in a 4 pin DAP mount. High Temperature (up to 200°C) and shock hardened series (>10,000g) options are available.
Datasheet
Description
The THQA2 and THQM2 series capacitors shall utilize sintered tantalum anodes and ruthenium oxide coated cathodes operating in aqueous electrolyte with additives. The components shall be hermetically sealed in a welded tantalum case with a glass-to-metal anode terminal seal. The THQA2 capacitor comes in a 0.6” round diameter case. The THQM2 series packages the THQA2 capacitor in a 4 pin DAP mount. High Temperature (up to 200°C) and shock hardened series (>10,000g) options are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Hybrid Capacitor - THQA2 / THQM2 - Evans Group
East Providence, RI, United States
Tantalum Hybrid Capacitor
THQA2 / THQM2
Tantalum Hybrid Capacitor THQA2 / THQM2
The THQA2 and THQM2 series capacitors shall utilize sintered tantalum anodes and ruthenium oxide coated cathodes operating in aqueous electrolyte with additives. The components shall be hermetically sealed in a welded tantalum case with a glass-to-metal anode terminal seal. The THQA2 capacitor comes in a 0.6” round diameter case. The THQM2 series packages the THQA2 capacitor in a 4 pin DAP mount. High Temperature (up to 200°C) and shock hardened series (>10,000g) options are available.

The THQA2 and THQM2 series capacitors shall utilize sintered tantalum anodes and ruthenium oxide coated cathodes operating in aqueous electrolyte with additives. The components shall be hermetically sealed in a welded tantalum case with a glass-to-metal anode terminal seal.

The THQA2 capacitor comes in a 0.6” round diameter case. The THQM2 series packages the THQA2 capacitor in a 4 pin DAP mount. High Temperature (up to 200°C) and shock hardened series (>10,000g) options are available.

Supplier's Site Datasheet

Technical Specifications

  Evans Group
Product Category Capacitors
Product Number THQA2 / THQM2
Product Name Tantalum Hybrid Capacitor
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor; Multilayer
Capacitance Type Fixed
Features Polarized; Military Standards
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ultracapacitors - EDC224Z5R5V - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details