Wenzel Associates, Inc. 3U/6U OpenVPX Frequency Source N/A

Description
Designed to OpenVPX standards, Quantic Wenzel’s 3U/6U OpenVPX is ideally suited for mission-critical RADAR and Electronic Warfare applications. Developed to meet VITA 67 technology standards, the 3U/6U OpenVPX is SOSA aligned and environmentally sealed for exceptional phase noise performance. The 3U/6U OpenVPX features low-g sensitivity and has a fixed frequency range of 100 MHz to 18 GHz. All of our RF solutions are developed by a highly skilled engineering team in Austin, TX. Our manufacturing facility provides long-term support capability in a trusted and secure environment.
Datasheet
Description
Designed to OpenVPX standards, Quantic Wenzel’s 3U/6U OpenVPX is ideally suited for mission-critical RADAR and Electronic Warfare applications. Developed to meet VITA 67 technology standards, the 3U/6U OpenVPX is SOSA aligned and environmentally sealed for exceptional phase noise performance. The 3U/6U OpenVPX features low-g sensitivity and has a fixed frequency range of 100 MHz to 18 GHz. All of our RF solutions are developed by a highly skilled engineering team in Austin, TX. Our manufacturing facility provides long-term support capability in a trusted and secure environment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3U/6U OpenVPX Frequency Source - N/A - Wenzel Associates, Inc.
Austin, TX, United States
3U/6U OpenVPX Frequency Source
N/A
3U/6U OpenVPX Frequency Source N/A
Designed to OpenVPX standards, Quantic Wenzel’s 3U/6U OpenVPX is ideally suited for mission-critical RADAR and Electronic Warfare applications. Developed to meet VITA 67 technology standards, the 3U/6U OpenVPX is SOSA aligned and environmentally sealed for exceptional phase noise performance. The 3U/6U OpenVPX features low-g sensitivity and has a fixed frequency range of 100 MHz to 18 GHz. All of our RF solutions are developed by a highly skilled engineering team in Austin, TX. Our manufacturing facility provides long-term support capability in a trusted and secure environment.

Designed to OpenVPX standards, Quantic Wenzel’s 3U/6U OpenVPX is ideally suited for mission-critical RADAR and Electronic Warfare applications. Developed to meet VITA 67 technology standards, the 3U/6U OpenVPX is SOSA aligned and environmentally sealed for exceptional phase noise performance.
The 3U/6U OpenVPX features low-g sensitivity and has a fixed frequency range of 100 MHz to 18 GHz. All of our RF solutions are developed by a highly skilled engineering team in Austin, TX. Our manufacturing facility provides long-term support capability in a trusted and secure environment.

Supplier's Site Datasheet

Technical Specifications

  Wenzel Associates, Inc.
Product Category Oscillators
Product Number N/A
Product Name 3U/6U OpenVPX Frequency Source
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details
Clock/Timing - Programmable Timers and Oscillators - MC14541BFG - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 3 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Oscillators - 863-510BAA148M500AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC556CD - 116267-TLC556CD - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor Surface Mount; 14-SOIC
Frequency 2.1 MHz
View Details
3 suppliers