Evans Group Double Layer Capacitor Capattery

Description
The Capattery is a high-reliability double layer capacitor. It stores an electrostatic charge at the interface between activated carbon and an aqueous electrolyte in the so-called electric double layer. Long life is possible because the energy storage is physical rather than chemical in nature. These features also provide stable performance during extremely high shock loading. The Capattery improves upon previous double layer capacitors because of its patented Permselective valve, which allows the escape of CO2 generated by all double layer capacitors, while it maintains its sealed construction. Being a capacitor, the Capattery requires a very simple charging circuit. It is leak-proof, exhibits no memory effect, and can deliver currents from microamps to amps. Unlike most batteries, state of charge can be directly measured.
Datasheet
Description
The Capattery is a high-reliability double layer capacitor. It stores an electrostatic charge at the interface between activated carbon and an aqueous electrolyte in the so-called electric double layer. Long life is possible because the energy storage is physical rather than chemical in nature. These features also provide stable performance during extremely high shock loading. The Capattery improves upon previous double layer capacitors because of its patented Permselective valve, which allows the escape of CO2 generated by all double layer capacitors, while it maintains its sealed construction. Being a capacitor, the Capattery requires a very simple charging circuit. It is leak-proof, exhibits no memory effect, and can deliver currents from microamps to amps. Unlike most batteries, state of charge can be directly measured.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Layer Capacitor - Capattery - Evans Group
East Providence, RI, United States
Double Layer Capacitor
Capattery
Double Layer Capacitor Capattery
The Capattery is a high-reliability double layer capacitor. It stores an electrostatic charge at the interface between activated carbon and an aqueous electrolyte in the so-called electric double layer. Long life is possible because the energy storage is physical rather than chemical in nature. These features also provide stable performance during extremely high shock loading. The Capattery improves upon previous double layer capacitors because of its patented Permselective valve, which allows the escape of CO2 generated by all double layer capacitors, while it maintains its sealed construction. Being a capacitor, the Capattery requires a very simple charging circuit. It is leak-proof, exhibits no memory effect, and can deliver currents from microamps to amps. Unlike most batteries, state of charge can be directly measured.

The Capattery is a high-reliability double layer capacitor. It stores an electrostatic charge at the interface between activated carbon and an aqueous electrolyte in the so-called electric double layer. Long life is possible because the energy storage is physical rather than chemical in nature. These features also provide stable performance during extremely high shock loading.

The Capattery improves upon previous double layer capacitors because of its patented Permselective valve, which allows the escape of CO2 generated by all double layer capacitors, while it maintains its sealed construction. Being a capacitor, the Capattery requires a very simple charging circuit. It is leak-proof, exhibits no memory effect, and can deliver currents from microamps to amps. Unlike most batteries, state of charge can be directly measured.

Supplier's Site Datasheet

Technical Specifications

  Evans Group
Product Category Capacitors
Product Number Capattery
Product Name Double Layer Capacitor
Configuration / Form Factor Leaded Capacitor
Technology Multilayer
Capacitance Type Fixed
Features Military Standards
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C402T200CB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers