Wenzel Associates, Inc. 128 MHz ONYX OCXO Low Noise Oscillator 501-35289

Description
The ONYX Series oscillators are small lightweight rugged OCXOs featuring low phase noise, good temperature stability and low acceleration sensitivity (to 1E-10/g per axis). Designed for Commercial and Military PCB mount applications, they provide excellent phase noise performance during vibration. The nickel-plated steel package is 1” x 1” x 0.5” and includes sturdy pins (0.040”) for mounting and signal interface. An internal voltage regulator is provided for excellent power supply line rejection. Please contact technical staff to discuss custom requirements.
Datasheet
Description
The ONYX Series oscillators are small lightweight rugged OCXOs featuring low phase noise, good temperature stability and low acceleration sensitivity (to 1E-10/g per axis). Designed for Commercial and Military PCB mount applications, they provide excellent phase noise performance during vibration. The nickel-plated steel package is 1” x 1” x 0.5” and includes sturdy pins (0.040”) for mounting and signal interface. An internal voltage regulator is provided for excellent power supply line rejection. Please contact technical staff to discuss custom requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
128 MHz ONYX OCXO Low Noise Oscillator - 501-35289 - Wenzel Associates, Inc.
Austin, TX, United States
128 MHz ONYX OCXO Low Noise Oscillator
501-35289
128 MHz ONYX OCXO Low Noise Oscillator 501-35289
The ONYX Series oscillators are small lightweight rugged OCXOs featuring low phase noise, good temperature stability and low acceleration sensitivity (to 1E-10/g per axis). Designed for Commercial and Military PCB mount applications, they provide excellent phase noise performance during vibration. The nickel-plated steel package is 1” x 1” x 0.5” and includes sturdy pins (0.040”) for mounting and signal interface. An internal voltage regulator is provided for excellent power supply line rejection. Please contact technical staff to discuss custom requirements.

The ONYX Series oscillators are small lightweight rugged OCXOs featuring low phase noise, good temperature stability
and low acceleration sensitivity (to 1E-10/g per axis). Designed for Commercial and Military PCB mount applications,
they provide excellent phase noise performance during vibration. The nickel-plated steel package is 1” x 1” x 0.5” and
includes sturdy pins (0.040”) for mounting and signal interface. An internal voltage regulator is provided for excellent
power supply line rejection. Please contact technical staff to discuss custom requirements.

Supplier's Site Datasheet

Technical Specifications

  Wenzel Associates, Inc.
Product Category Oscillators
Product Number 501-35289
Product Name 128 MHz ONYX OCXO Low Noise Oscillator
Oscillator Type OCXO
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-160-18-33Q-DS - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 16 MHz
View Details
4 suppliers
Oscillators - TK954 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 70 MHz
Output Power 9 dBm
View Details
Oscillators - 863-510ABA87M0000AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
4 Pin Oscillator S5 - S53305T-90.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5
Frequency 90 MHz
Frequency Stability 50 ppm
View Details