Wenzel Associates, Inc. Golden VHF Bootstrap Oscillator 80 MHz to 130 MHz 501-35195

Description
Available from 80 MHz to 130 MHz, the Golden Bootstrap oscillator provides ultra-low phase noise performance and low-g sensitivity of better than 5e-11/g below 300 Hz offsets, and 5e-12/g sensitivity above 300 Hz when vibration isolation is included. Our proprietary bootstrap oscillator technology consists of two rugged OCXOs of the same frequency phase locked together. Special compensation techniques minimize vibration induced phase noise by mechanically aligning the two oscillators and summing a compensation voltage with the electrical tuning to the oscillators. The Golden VHF bootstrap oscillator assembly is an ideal solution for the most demanding airborne, mobile, and shipboard applications that require greatly improved dynamic phase noise under vibration. The oscillator with vibration isolation, is housed in a 5.86” x 3.7” x 1.18” machined case. An internal voltage regulator provides excellent power supply line rejection. Please consult with us if you need any specifications to be modified to better suit your application.
Datasheet
Description
Available from 80 MHz to 130 MHz, the Golden Bootstrap oscillator provides ultra-low phase noise performance and low-g sensitivity of better than 5e-11/g below 300 Hz offsets, and 5e-12/g sensitivity above 300 Hz when vibration isolation is included. Our proprietary bootstrap oscillator technology consists of two rugged OCXOs of the same frequency phase locked together. Special compensation techniques minimize vibration induced phase noise by mechanically aligning the two oscillators and summing a compensation voltage with the electrical tuning to the oscillators. The Golden VHF bootstrap oscillator assembly is an ideal solution for the most demanding airborne, mobile, and shipboard applications that require greatly improved dynamic phase noise under vibration. The oscillator with vibration isolation, is housed in a 5.86” x 3.7” x 1.18” machined case. An internal voltage regulator provides excellent power supply line rejection. Please consult with us if you need any specifications to be modified to better suit your application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Golden VHF Bootstrap Oscillator 80 MHz to 130 MHz - 501-35195 - Wenzel Associates, Inc.
Austin, TX, United States
Golden VHF Bootstrap Oscillator 80 MHz to 130 MHz
501-35195
Golden VHF Bootstrap Oscillator 80 MHz to 130 MHz 501-35195
Available from 80 MHz to 130 MHz, the Golden Bootstrap oscillator provides ultra-low phase noise performance and low-g sensitivity of better than 5e-11/g below 300 Hz offsets, and 5e-12/g sensitivity above 300 Hz when vibration isolation is included. Our proprietary bootstrap oscillator technology consists of two rugged OCXOs of the same frequency phase locked together. Special compensation techniques minimize vibration induced phase noise by mechanically aligning the two oscillators and summing a compensation voltage with the electrical tuning to the oscillators. The Golden VHF bootstrap oscillator assembly is an ideal solution for the most demanding airborne, mobile, and shipboard applications that require greatly improved dynamic phase noise under vibration. The oscillator with vibration isolation, is housed in a 5.86” x 3.7” x 1.18” machined case. An internal voltage regulator provides excellent power supply line rejection. Please consult with us if you need any specifications to be modified to better suit your application.

Available from 80 MHz to 130 MHz, the Golden Bootstrap oscillator provides ultra-low phase noise performance and low-g sensitivity of better than 5e-11/g below 300 Hz offsets, and 5e-12/g sensitivity above 300 Hz when vibration isolation is included. Our proprietary bootstrap oscillator technology consists of two rugged OCXOs of the same frequency phase locked together. Special compensation techniques minimize vibration induced phase noise by mechanically aligning the two oscillators and summing a compensation voltage with the electrical tuning to the oscillators. The Golden VHF bootstrap oscillator assembly is an ideal solution for the most demanding airborne, mobile, and shipboard applications that require greatly improved dynamic phase noise under vibration. The oscillator with vibration isolation, is housed in a 5.86” x 3.7” x 1.18” machined case. An internal voltage regulator provides excellent power supply line rejection. Please consult with us if you need any specifications to be modified to better suit your application.

Supplier's Site Datasheet

Technical Specifications

  Wenzel Associates, Inc.
Product Category Oscillators
Product Number 501-35195
Product Name Golden VHF Bootstrap Oscillator 80 MHz to 130 MHz
Frequency 80 to 130 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SIT1534AI-H4-DCC-04.096 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0041 MHz
Frequency Stability 100 ppm
View Details
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
VCO / SURF MOUNT / RoHS - ROS-2170-1319R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Oscillators - 863-510BAA26M0000CAGRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details