Wenzel Associates, Inc. 100 MHz-SC Ultra Low Noise Crystal Oscillator 501-27524-11

Description
Our ultra Low Noise oscillator series has been the industry standard for the best phase noise performance for many years. The phase noise performance has been verified by NIST with noise floors to -180 dBc/Hz. The series offers good temperature stability and ultra-low noise performance which makes this oscillator ideal for instrumentation and reference oscillator applications. A low noise internal voltage regulator is included, which provides excellent power supply line rejection. Please consult the factory to discuss any custom specification modifications which may better suit your application.
Datasheet
Description
Our ultra Low Noise oscillator series has been the industry standard for the best phase noise performance for many years. The phase noise performance has been verified by NIST with noise floors to -180 dBc/Hz. The series offers good temperature stability and ultra-low noise performance which makes this oscillator ideal for instrumentation and reference oscillator applications. A low noise internal voltage regulator is included, which provides excellent power supply line rejection. Please consult the factory to discuss any custom specification modifications which may better suit your application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
100 MHz-SC Ultra Low Noise Crystal Oscillator - 501-27524-11 - Wenzel Associates, Inc.
Austin, TX, United States
100 MHz-SC Ultra Low Noise Crystal Oscillator
501-27524-11
100 MHz-SC Ultra Low Noise Crystal Oscillator 501-27524-11
Our ultra Low Noise oscillator series has been the industry standard for the best phase noise performance for many years. The phase noise performance has been verified by NIST with noise floors to -180 dBc/Hz. The series offers good temperature stability and ultra-low noise performance which makes this oscillator ideal for instrumentation and reference oscillator applications. A low noise internal voltage regulator is included, which provides excellent power supply line rejection. Please consult the factory to discuss any custom specification modifications which may better suit your application.

Our ultra Low Noise oscillator series has been the industry standard for the best phase noise performance for many years. The phase noise performance has been verified by NIST with noise floors to -180 dBc/Hz. The series offers good temperature stability and ultra-low noise performance which makes this oscillator ideal for instrumentation and reference oscillator applications. A low noise internal voltage regulator is included, which provides excellent power supply line rejection. Please consult the factory to discuss any custom specification modifications which may better suit your application.

Supplier's Site Datasheet

Technical Specifications

  Wenzel Associates, Inc.
Product Category Oscillators
Product Number 501-27524-11
Product Name 100 MHz-SC Ultra Low Noise Crystal Oscillator
Frequency 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7312 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 4000 to 9500 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillators - XC241-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details