Wenzel Associates, Inc. 80 MHz-SC Ultra Low Noise Crystal Oscillator 501-27523-11

Description
Our ultra Low Noise oscillator series has been the industry standard for the best phase noise performance for many years. The phase noise performance has been verified by NIST with noise floors to -180 dBc/Hz. The series offers good temperature stability and ultra-low noise performance which makes this oscillator ideal for instrumentation and reference oscillator applications. A low noise internal voltage regulator is included, which provides excellent power supply line rejection. Please consult the factory to discuss any custom specification modifications which may better suit your application.
Datasheet
Description
Our ultra Low Noise oscillator series has been the industry standard for the best phase noise performance for many years. The phase noise performance has been verified by NIST with noise floors to -180 dBc/Hz. The series offers good temperature stability and ultra-low noise performance which makes this oscillator ideal for instrumentation and reference oscillator applications. A low noise internal voltage regulator is included, which provides excellent power supply line rejection. Please consult the factory to discuss any custom specification modifications which may better suit your application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
80 MHz-SC Ultra Low Noise Crystal Oscillator - 501-27523-11 - Wenzel Associates, Inc.
Austin, TX, United States
80 MHz-SC Ultra Low Noise Crystal Oscillator
501-27523-11
80 MHz-SC Ultra Low Noise Crystal Oscillator 501-27523-11
Our ultra Low Noise oscillator series has been the industry standard for the best phase noise performance for many years. The phase noise performance has been verified by NIST with noise floors to -180 dBc/Hz. The series offers good temperature stability and ultra-low noise performance which makes this oscillator ideal for instrumentation and reference oscillator applications. A low noise internal voltage regulator is included, which provides excellent power supply line rejection. Please consult the factory to discuss any custom specification modifications which may better suit your application.

Our ultra Low Noise oscillator series has been the industry standard for the best phase noise performance for many years. The phase noise performance has been verified by NIST with noise floors to -180 dBc/Hz. The series offers good temperature stability and ultra-low noise performance which makes this oscillator ideal for instrumentation and reference oscillator applications. A low noise internal voltage regulator is included, which provides excellent power supply line rejection. Please consult the factory to discuss any custom specification modifications which may better suit your application.

Supplier's Site Datasheet

Technical Specifications

  Wenzel Associates, Inc.
Product Category Oscillators
Product Number 501-27523-11
Product Name 80 MHz-SC Ultra Low Noise Crystal Oscillator
Frequency 80 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7322 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 10000 MHz
Output Power 15 dBm
View Details
32.768 kHz Low Power Clock Oscillator - OV-7604-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - CY2XF33FLXIT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 50 to 690 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Surface Mount Oscillators - ECS-2033-143-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers