Wenzel Associates, Inc. 100 MHz-SC Sprinter Crystal Oscillator 501-27514-14

Description
The Sprinter oscillators are general purpose OCXOs with a fixed output frequency between 25 MHz and 130 MHz, which offer excellent overall performance at a modest cost. They provide good frequency stability over temperature and phase noise floor performance to -167 dBc/Hz. Connector options include PCB mount with solder pins on the base or SMA(f) connector and solder pins on the side. A low noise voltage regulator is included to minimize power supply line related spurious signals. Please contact technical staff to discuss custom requirements.
Datasheet
Description
The Sprinter oscillators are general purpose OCXOs with a fixed output frequency between 25 MHz and 130 MHz, which offer excellent overall performance at a modest cost. They provide good frequency stability over temperature and phase noise floor performance to -167 dBc/Hz. Connector options include PCB mount with solder pins on the base or SMA(f) connector and solder pins on the side. A low noise voltage regulator is included to minimize power supply line related spurious signals. Please contact technical staff to discuss custom requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
100 MHz-SC Sprinter Crystal Oscillator - 501-27514-14 - Wenzel Associates, Inc.
Austin, TX, United States
100 MHz-SC Sprinter Crystal Oscillator
501-27514-14
100 MHz-SC Sprinter Crystal Oscillator 501-27514-14
The Sprinter oscillators are general purpose OCXOs with a fixed output frequency between 25 MHz and 130 MHz, which offer excellent overall performance at a modest cost. They provide good frequency stability over temperature and phase noise floor performance to -167 dBc/Hz. Connector options include PCB mount with solder pins on the base or SMA(f) connector and solder pins on the side. A low noise voltage regulator is included to minimize power supply line related spurious signals. Please contact technical staff to discuss custom requirements.

The Sprinter oscillators are general purpose OCXOs with a fixed output frequency between 25 MHz and 130 MHz, which offer excellent overall performance at a modest cost. They provide good frequency stability over temperature and phase noise floor performance to -167 dBc/Hz. Connector options include PCB mount with solder pins on the base or SMA(f) connector and solder pins on the side. A low noise voltage regulator is included to minimize power supply line related spurious signals. Please contact technical staff to discuss custom requirements.

Supplier's Site Datasheet

Technical Specifications

  Wenzel Associates, Inc.
Product Category Oscillators
Product Number 501-27514-14
Product Name 100 MHz-SC Sprinter Crystal Oscillator
Oscillator Type OCXO
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.350000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 3.50E-4 MHz
Frequency Stability 50 ppm
View Details
Crystal Oscillator - SMD-2520 165 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details
VCO / SURF MOUNT / RoHS - ROS-1000C-319R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Oscillators - 863-510ABA000278AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details