Wenzel Associates, Inc. 10.24 GHz Multiplied Crystal Oscillator (MXO-FR) 501-25412

Description
The typical Multiplied Crystal Oscillator (MXO) is comprised of Wenzel’s industry leading VHF Ultra Low Noise OCXO integrated with several low noise multiplier stages. The MXO is easily customized to any fixed frequency between 200 MHz and 12 GHz. Options such as phase locking (PLL) can also be specified on some models to phase lock to an external reference such as a rubidium, cesium, GPS or OCXO standard. An internal HF reference OCXO can be specpified as well. The Golden Multiplied Crystal Oscillator Series (GMXO) offers the same options as the MXO Series oscillators, but provides superior phase noise performance. Our latest ultra-low noise oscillator technology and special multiplier stages are combined in the Golden Series products to allow a phase noise floor improvement of up to 10 dB lower than the already low MXO Series phase noise performance. Excellent option when stability and the lowest possible phase noise performance in an OCXO based product is a must.
Datasheet
Description
The typical Multiplied Crystal Oscillator (MXO) is comprised of Wenzel’s industry leading VHF Ultra Low Noise OCXO integrated with several low noise multiplier stages. The MXO is easily customized to any fixed frequency between 200 MHz and 12 GHz. Options such as phase locking (PLL) can also be specified on some models to phase lock to an external reference such as a rubidium, cesium, GPS or OCXO standard. An internal HF reference OCXO can be specpified as well. The Golden Multiplied Crystal Oscillator Series (GMXO) offers the same options as the MXO Series oscillators, but provides superior phase noise performance. Our latest ultra-low noise oscillator technology and special multiplier stages are combined in the Golden Series products to allow a phase noise floor improvement of up to 10 dB lower than the already low MXO Series phase noise performance. Excellent option when stability and the lowest possible phase noise performance in an OCXO based product is a must.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10.24 GHz Multiplied Crystal Oscillator (MXO-FR) - 501-25412 - Wenzel Associates, Inc.
Austin, TX, United States
10.24 GHz Multiplied Crystal Oscillator (MXO-FR)
501-25412
10.24 GHz Multiplied Crystal Oscillator (MXO-FR) 501-25412
The typical Multiplied Crystal Oscillator (MXO) is comprised of Wenzel’s industry leading VHF Ultra Low Noise OCXO integrated with several low noise multiplier stages. The MXO is easily customized to any fixed frequency between 200 MHz and 12 GHz. Options such as phase locking (PLL) can also be specified on some models to phase lock to an external reference such as a rubidium, cesium, GPS or OCXO standard. An internal HF reference OCXO can be specpified as well. The Golden Multiplied Crystal Oscillator Series (GMXO) offers the same options as the MXO Series oscillators, but provides superior phase noise performance. Our latest ultra-low noise oscillator technology and special multiplier stages are combined in the Golden Series products to allow a phase noise floor improvement of up to 10 dB lower than the already low MXO Series phase noise performance. Excellent option when stability and the lowest possible phase noise performance in an OCXO based product is a must.

The typical Multiplied Crystal Oscillator (MXO) is comprised of Wenzel’s industry leading VHF Ultra Low Noise OCXO integrated with several low noise multiplier stages. The MXO is easily customized to any fixed frequency between 200 MHz and 12 GHz. Options such as phase locking (PLL) can also be specified on some models to phase lock to an external reference such as a rubidium, cesium, GPS or OCXO standard. An internal HF reference OCXO can be specpified as well. The Golden Multiplied Crystal Oscillator Series (GMXO) offers the same options as the MXO Series oscillators, but provides superior phase noise performance. Our latest ultra-low noise oscillator technology and special multiplier stages are combined in the Golden Series products to allow a phase noise floor improvement of up to 10 dB lower than the already low MXO Series phase noise performance. Excellent option when stability and the lowest possible phase noise performance in an OCXO based product is a must.

Supplier's Site Datasheet

Technical Specifications

  Wenzel Associates, Inc.
Product Category Oscillators
Product Number 501-25412
Product Name 10.24 GHz Multiplied Crystal Oscillator (MXO-FR)
Oscillator Type OCXO
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - DTO 6566 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 6000 MHz
Output Power 10 dBm
View Details
32.768 kHz Low Power Clock Oscillator - OM-7605-C9 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000000.528000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 5.28E-4 MHz
Frequency Stability 50 ppm
View Details