Wenzel Associates, Inc. 10 MHz-SC Citrine Dual Output ULN Crystal Oscillator 501-24221

Description
The Citrine Series Crystal Oscillators were developed specifically to provide a broad product offering for the most demanding applications requiring low phase noise performance in both static and dynamic conditions. The Citrine Oscillators can be configured at any fixed frequency between 1 MHz and 700 MHz. Both HF and VHF oscillators are available with and without a vibration isolation system. And, both the HF and VHF Citrines are available in the “PLUS” series, which adds multipliers, dividers, amplifiers, filters and dual outputs, when the application demands something extra. Phase noise floor performance for both HF and VHF frequency ranges can be specified for the oscillator as Standard at -165 dBc/Hz or Premium at -176 dBc/Hz, at a fixed frequency within the range. The Golden Citrine option is available within the VHF frequency range, which offers typical phase noise performance to -183 dBc/Hz at the 10 kHz offset and -190 dBc/Hz at and beyond the 100 kHz offset. The Citrine Series product line offers a wide variety of standard oscillators that provide extremely high performance in high vibration and benign environments. Low phase noise, high stability and customized outputs are available on a standard COTS parts delivery schedule.
Description
The Citrine Series Crystal Oscillators were developed specifically to provide a broad product offering for the most demanding applications requiring low phase noise performance in both static and dynamic conditions. The Citrine Oscillators can be configured at any fixed frequency between 1 MHz and 700 MHz. Both HF and VHF oscillators are available with and without a vibration isolation system. And, both the HF and VHF Citrines are available in the “PLUS” series, which adds multipliers, dividers, amplifiers, filters and dual outputs, when the application demands something extra. Phase noise floor performance for both HF and VHF frequency ranges can be specified for the oscillator as Standard at -165 dBc/Hz or Premium at -176 dBc/Hz, at a fixed frequency within the range. The Golden Citrine option is available within the VHF frequency range, which offers typical phase noise performance to -183 dBc/Hz at the 10 kHz offset and -190 dBc/Hz at and beyond the 100 kHz offset. The Citrine Series product line offers a wide variety of standard oscillators that provide extremely high performance in high vibration and benign environments. Low phase noise, high stability and customized outputs are available on a standard COTS parts delivery schedule.

Suppliers

Company
Product
Description
Supplier Links
10 MHz-SC Citrine Dual Output ULN Crystal Oscillator - 501-24221 - Wenzel Associates, Inc.
Austin, TX, United States
10 MHz-SC Citrine Dual Output ULN Crystal Oscillator
501-24221
10 MHz-SC Citrine Dual Output ULN Crystal Oscillator 501-24221
The Citrine Series Crystal Oscillators were developed specifically to provide a broad product offering for the most demanding applications requiring low phase noise performance in both static and dynamic conditions. The Citrine Oscillators can be configured at any fixed frequency between 1 MHz and 700 MHz. Both HF and VHF oscillators are available with and without a vibration isolation system. And, both the HF and VHF Citrines are available in the “PLUS” series, which adds multipliers, dividers, amplifiers, filters and dual outputs, when the application demands something extra. Phase noise floor performance for both HF and VHF frequency ranges can be specified for the oscillator as Standard at -165 dBc/Hz or Premium at -176 dBc/Hz, at a fixed frequency within the range. The Golden Citrine option is available within the VHF frequency range, which offers typical phase noise performance to -183 dBc/Hz at the 10 kHz offset and -190 dBc/Hz at and beyond the 100 kHz offset. The Citrine Series product line offers a wide variety of standard oscillators that provide extremely high performance in high vibration and benign environments. Low phase noise, high stability and customized outputs are available on a standard COTS parts delivery schedule.

The Citrine Series Crystal Oscillators were developed specifically to provide a broad product offering for the most demanding applications requiring low phase noise performance in both static and dynamic conditions. The Citrine Oscillators can be configured at any fixed frequency between 1 MHz and 700 MHz. Both HF and VHF oscillators are available with and without a vibration isolation system. And, both the HF and VHF Citrines are available in the “PLUS” series, which adds multipliers, dividers, amplifiers, filters and dual outputs, when the application demands something extra. Phase noise floor performance for both HF and VHF frequency ranges can be specified for the oscillator as Standard at -165 dBc/Hz or Premium at -176 dBc/Hz, at a fixed frequency within the range.
The Golden Citrine option is available within the VHF frequency range, which offers typical phase noise performance to -183 dBc/Hz at the 10 kHz offset and -190 dBc/Hz at and beyond the 100 kHz offset. The Citrine Series product line offers a wide variety of standard oscillators that provide extremely high performance in high vibration and benign environments. Low phase noise, high stability and customized outputs are available on a standard COTS parts delivery schedule.

Supplier's Site

Technical Specifications

  Wenzel Associates, Inc.
Product Category Oscillators
Product Number 501-24221
Product Name 10 MHz-SC Citrine Dual Output ULN Crystal Oscillator
Oscillator Type OCXO
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0000.001167 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 50 ppm
View Details
Crystal Oscillator - SMD-2520 165 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details
VCO / SURF MOUNT / RoHS - ROS-200-719R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Programmable Oscillators - 500DAAA-ACF - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature 0 to 70 C (32 to 158 F)
View Details