Wenzel Associates, Inc. Standard 100 MHz-SC Sprinter Crystal Oscillator 501-04516d

Description
The Sprinter oscillators are general purpose OCXOs with a fixed output frequency between 25 MHz and 130 MHz, which offer excellent overall performance at a modest cost. They provide good frequency stability over temperature and phase noise floor performance to -167 dBc/Hz. Connector options include PCB mount with solder pins on the base or SMA(f) connector and solder pins on the side. A low noise voltage regulator is included to minimize power supply line related spurious signals. Please contact technical staff to discuss custom requirements.
Datasheet
Description
The Sprinter oscillators are general purpose OCXOs with a fixed output frequency between 25 MHz and 130 MHz, which offer excellent overall performance at a modest cost. They provide good frequency stability over temperature and phase noise floor performance to -167 dBc/Hz. Connector options include PCB mount with solder pins on the base or SMA(f) connector and solder pins on the side. A low noise voltage regulator is included to minimize power supply line related spurious signals. Please contact technical staff to discuss custom requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard 100 MHz-SC Sprinter Crystal Oscillator - 501-04516d - Wenzel Associates, Inc.
Austin, TX, United States
Standard 100 MHz-SC Sprinter Crystal Oscillator
501-04516d
Standard 100 MHz-SC Sprinter Crystal Oscillator 501-04516d
The Sprinter oscillators are general purpose OCXOs with a fixed output frequency between 25 MHz and 130 MHz, which offer excellent overall performance at a modest cost. They provide good frequency stability over temperature and phase noise floor performance to -167 dBc/Hz. Connector options include PCB mount with solder pins on the base or SMA(f) connector and solder pins on the side. A low noise voltage regulator is included to minimize power supply line related spurious signals. Please contact technical staff to discuss custom requirements.

The Sprinter oscillators are general purpose OCXOs with a fixed output frequency between 25 MHz and 130 MHz, which offer excellent overall performance at a modest cost. They provide good frequency stability over temperature and phase noise floor performance to -167 dBc/Hz. Connector options include PCB mount with solder pins on the base or SMA(f) connector and solder pins on the side. A low noise voltage regulator is included to minimize power supply line related spurious signals. Please contact technical staff to discuss custom requirements.

Supplier's Site Datasheet

Technical Specifications

  Wenzel Associates, Inc.
Product Category Oscillators
Product Number 501-04516d
Product Name Standard 100 MHz-SC Sprinter Crystal Oscillator
Oscillator Type OCXO
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - DTO 6563 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Crystals, Oscillators, Resonators- Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI106T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 106 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - X104-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details