Euroquartz Limited Crystals - PH32768X PH32768X

Description
Manufacturer: EUROQUARTZ limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1115609-PH32768X Length: 8.7 mm Tolerance: 0.002 % Frequency: 32.768 GHz Height: 2.5 mm Frequency Tolerance: 0.002 % Load Capacitance: 12.5 pF Number of Pins: 4 Width: 3.8 mm Categories: Crystals Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: EUROQUARTZ limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1115609-PH32768X Length: 8.7 mm Tolerance: 0.002 % Frequency: 32.768 GHz Height: 2.5 mm Frequency Tolerance: 0.002 % Load Capacitance: 12.5 pF Number of Pins: 4 Width: 3.8 mm Categories: Crystals Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystals - PH32768X - 1115609-PH32768X - Win Source Electronics
Laguna Hills, CA, United States
Crystals - PH32768X
1115609-PH32768X
Crystals - PH32768X 1115609-PH32768X
Manufacturer: EUROQUARTZ limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1115609-PH32768X Length: 8.7 mm Tolerance: 0.002 % Frequency: 32.768 GHz Height: 2.5 mm Frequency Tolerance: 0.002 % Load Capacitance: 12.5 pF Number of Pins: 4 Width: 3.8 mm Categories: Crystals Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Operating Temperature: 85 °C

Manufacturer: EUROQUARTZ limited
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1115609-PH32768X
Length: 8.7 mm
Tolerance: 0.002 %
Frequency: 32.768 GHz
Height: 2.5 mm
Frequency Tolerance: 0.002 %
Load Capacitance: 12.5 pF
Number of Pins: 4
Width: 3.8 mm
Categories: Crystals
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Crystals
Product Number 1115609-PH32768X
Product Name Crystals - PH32768X
Package / Form Factor Surface Mount; SMD/SMT
Features / Standards RoHS
Frequency 32768 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC761TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US - 4 Lead
Frequency Stability 50 ppm
Load Capacitance 32 pF
View Details
4 Pin Crystal C3E - C3E-25.000-18-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 18 pF
View Details
2 suppliers
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details