Euresys s.a. PICOLO™ series PICOLO

Description
Picolo is a very low-cost PCI capture card optimized for single camera applications. It supports the acquisition and the real-time transfer of full resolution color images or sequences of images to the PC memory. Picolo captures one or two composite video signals and one S-Video signal. The square-pixel resolution (640 x 480 or 768 x 576) is achieved at full frame rate. Picolo is the ideal capture card for cost-sensitive applications in the fields of machine vision, access control, x-ray inspection.
Description
Picolo is a very low-cost PCI capture card optimized for single camera applications. It supports the acquisition and the real-time transfer of full resolution color images or sequences of images to the PC memory. Picolo captures one or two composite video signals and one S-Video signal. The square-pixel resolution (640 x 480 or 768 x 576) is achieved at full frame rate. Picolo is the ideal capture card for cost-sensitive applications in the fields of machine vision, access control, x-ray inspection.

Suppliers

Company
Product
Description
Supplier Links
PICOLO™ series - PICOLO - Euresys s.a.
Seraing, Belgium
PICOLO™ series
PICOLO
PICOLO™ series PICOLO
Picolo is a very low-cost PCI capture card optimized for single camera applications. It supports the acquisition and the real-time transfer of full resolution color images or sequences of images to the PC memory. Picolo captures one or two composite video signals and one S-Video signal. The square-pixel resolution (640 x 480 or 768 x 576) is achieved at full frame rate. Picolo is the ideal capture card for cost-sensitive applications in the fields of machine vision, access control, x-ray inspection.

Picolo is a very low-cost PCI capture card optimized for single camera applications. It supports the acquisition and the real-time transfer of full resolution color images or sequences of images to the PC memory. Picolo captures one or two composite video signals and one S-Video signal. The square-pixel resolution (640 x 480 or 768 x 576) is achieved at full frame rate. Picolo is the ideal capture card for cost-sensitive applications in the fields of machine vision, access control, x-ray inspection.

Supplier's Site

Technical Specifications

  Euresys s.a.
Product Category Video Processor Boards
Product Number PICOLO
Product Name PICOLO™ series
Unlock Full Specs
to access all available technical data

Similar Products

eBUS Studio -  - Pleora Technologies Inc.
Pleora Technologies Inc.
Specs
Computer Backplane/ Bus CompactPCI; VXI/MXI Bus; PMC bus; PC104
Bus Rate 33MHz
Processing Technology MC8051; MC680xx Family; PowerPC; ADSP-2106x SHARC; TI 320Cxxx Family; Z80 Family; GPU
View Details
Matrox Helios eA/XA - HEL 2M QHAL E - Matrox Imaging
Specs
Computer Backplane/ Bus PCI; x4 PCIe
Board Height 107mm
Data Bus 64Bit
View Details