Matrox Imaging Matrox Solios eCL/XCL SOL 6M CL E

Description
Matrox Solios eCL/XCL is a cost-effective Camera Link® frame grabber with high-performance x4 PCIe™ / PCI-X® interface. An optional customizable FPGA-based processing core is available to accelerate or off-load image processing tasks.
Datasheet
Description
Matrox Solios eCL/XCL is a cost-effective Camera Link® frame grabber with high-performance x4 PCIe™ / PCI-X® interface. An optional customizable FPGA-based processing core is available to accelerate or off-load image processing tasks.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Matrox Solios eCL/XCL - SOL 6M CL E - Matrox Imaging
Dorval, Quebec, Canada
Matrox Solios eCL/XCL
SOL 6M CL E
Matrox Solios eCL/XCL SOL 6M CL E
Matrox Solios eCL/XCL is a cost-effective Camera Link® frame grabber with high-performance x4 PCIe™ / PCI-X® interface. An optional customizable FPGA-based processing core is available to accelerate or off-load image processing tasks.

Matrox Solios eCL/XCL is a cost-effective Camera Link® frame grabber with high-performance x4 PCIe™ / PCI-X® interface. An optional customizable FPGA-based processing core is available to accelerate or off-load image processing tasks.

Supplier's Site Datasheet

Technical Specifications

  Matrox Imaging
Product Category Video Processor Boards
Product Number SOL 6M CL E
Product Name Matrox Solios eCL/XCL
Computer Backplane/ Bus PCI; x4 PCIe
Board Height 114mm
Data Bus 64Bit
Bus Rate 133MHz
Features Serial I/O Port; FPGA Data I/O Port (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

GigE Vision 2.0 Embedded Video Interface - iPORT™ NTx-GigE - Pleora Technologies Inc.
Specs
Data Bus 32Bit
Bus Rate 120 MHz
Features Serial I/O Port; FPGA Data I/O Port
View Details
Matrox Solios eA/XA - SOL 6M 1A - Matrox Imaging
Specs
Computer Backplane/ Bus PCI; PCI-X
Board Height 114mm
Data Bus 64Bit
View Details
NBASE-T 5.0 Gbps Embedded Video Interface - iPORT™ NTx-NBT50 - Pleora Technologies Inc.
Specs
Features Serial I/O Port; Ethernet Interface
ROM 256 MB
View Details