Euchner-U.S.A., Inc. Enabling Switch ZSG

Description
The ZSM enabling switch is more than a trigger enabling switch. With modular design a large number of additional functions can be integrated including E-stop, LED's and a key-operated switch. A special feature of the ZSM enabling switch is the new vibration signal that tells the operator whether it is activated. Features 3 stage version Wide variety of configurations Tactical and optical feedback Positive-break safety contacts Trigger action enabling switch Single-hand operation Benefits Ergonomic design Light weight Easy operation Hard to manipulate or defeat Multifunctional due to different versions Key-operated switch Stop device Mini joystick LED displays, etc. Technical High impact plastic housing Slow-action switching elements Short circuit protection 2 Amps Ambient operating temperature -5 to 60C Environmental protection up to IP65- oil and dust tight, and water resistant Shield for reliable cable monitoring 1 million switching cycles
Datasheet
Description
The ZSM enabling switch is more than a trigger enabling switch. With modular design a large number of additional functions can be integrated including E-stop, LED's and a key-operated switch. A special feature of the ZSM enabling switch is the new vibration signal that tells the operator whether it is activated. Features 3 stage version Wide variety of configurations Tactical and optical feedback Positive-break safety contacts Trigger action enabling switch Single-hand operation Benefits Ergonomic design Light weight Easy operation Hard to manipulate or defeat Multifunctional due to different versions Key-operated switch Stop device Mini joystick LED displays, etc. Technical High impact plastic housing Slow-action switching elements Short circuit protection 2 Amps Ambient operating temperature -5 to 60C Environmental protection up to IP65- oil and dust tight, and water resistant Shield for reliable cable monitoring 1 million switching cycles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enabling Switch - ZSG - Euchner-U.S.A., Inc.
East Syracuse, NY, USA
Enabling Switch
ZSG
Enabling Switch ZSG
The ZSM enabling switch is more than a trigger enabling switch. With modular design a large number of additional functions can be integrated including E-stop, LED's and a key-operated switch. A special feature of the ZSM enabling switch is the new vibration signal that tells the operator whether it is activated. Features 3 stage version Wide variety of configurations Tactical and optical feedback Positive-break safety contacts Trigger action enabling switch Single-hand operation Benefits Ergonomic design Light weight Easy operation Hard to manipulate or defeat Multifunctional due to different versions Key-operated switch Stop device Mini joystick LED displays, etc. Technical High impact plastic housing Slow-action switching elements Short circuit protection 2 Amps Ambient operating temperature -5 to 60C Environmental protection up to IP65- oil and dust tight, and water resistant Shield for reliable cable monitoring 1 million switching cycles

The ZSM enabling switch is more than a trigger enabling switch. With modular design a large number of additional functions can be integrated including E-stop, LED's and a key-operated switch. A special feature of the ZSM enabling switch is the new vibration signal that tells the operator whether it is activated.

Features

  • 3 stage version
  • Wide variety of configurations
  • Tactical and optical feedback
  • Positive-break safety contacts
  • Trigger action enabling switch
  • Single-hand operation

Benefits

  • Ergonomic design
  • Light weight
  • Easy operation
  • Hard to manipulate or defeat
  • Multifunctional due to different versions
    • Key-operated switch
    • Stop device
    • Mini joystick
    • LED displays, etc.

Technical

  • High impact plastic housing
  • Slow-action switching elements
    • Short circuit protection 2 Amps
  • Ambient operating temperature -5 to 60C
  • Environmental protection up to IP65- oil and dust tight, and water resistant
  • Shield for reliable cable monitoring
  • 1 million switching cycles
Supplier's Site Datasheet

Technical Specifications

  Euchner-U.S.A., Inc.
Product Category Pendant Stations
Product Number ZSG
Product Name Enabling Switch
Pendant Type Control Pendant
Control Type Pushbutton
Buttons / Keys 1
Mechanical Life 1,000,000 Switching Cycles
Unlock Full Specs
to access all available technical data

Similar Products

 - 1363167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pendant Type Control Pendant; Grab Wire Switches
Buttons / Keys 3
View Details
Digital Control System - Radio Controls - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Pendant Type Control Pendant
View Details
Pendant Station - 1158487 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Pendant Type Control Pendant
View Details