Euchner-U.S.A., Inc. Enabling Switch ZSB

Description
The ZSB enabling switches provide extra function beyond an enabling switch. Features available on some ZSB enabling switches are E-stop, control pushbuttons, key selector switch and LED's. Features 3 stage version Wide variety of configurations Tactical and optical feedback Positive-break safety contacts Single-hand operation ASI compatible Benefits Ergonomic design Light weight Easy operation Hard to manipulate or defeat Multifunctional due to different versions Key-operated switch Pushbuttons Stop device LED's Technical High impact plastic housing Slow-action switching elements Short circuit protection 2 Amps Ambient operating temperature -5 to 60 C Environmental protection up to IP65- oil and dust tight, and water resistant Shield for reliable cable monitoring 1 million switching cycles
Datasheet
Description
The ZSB enabling switches provide extra function beyond an enabling switch. Features available on some ZSB enabling switches are E-stop, control pushbuttons, key selector switch and LED's. Features 3 stage version Wide variety of configurations Tactical and optical feedback Positive-break safety contacts Single-hand operation ASI compatible Benefits Ergonomic design Light weight Easy operation Hard to manipulate or defeat Multifunctional due to different versions Key-operated switch Pushbuttons Stop device LED's Technical High impact plastic housing Slow-action switching elements Short circuit protection 2 Amps Ambient operating temperature -5 to 60 C Environmental protection up to IP65- oil and dust tight, and water resistant Shield for reliable cable monitoring 1 million switching cycles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enabling Switch - ZSB - Euchner-U.S.A., Inc.
East Syracuse, NY, USA
Enabling Switch
ZSB
Enabling Switch ZSB
The ZSB enabling switches provide extra function beyond an enabling switch. Features available on some ZSB enabling switches are E-stop, control pushbuttons, key selector switch and LED's. Features 3 stage version Wide variety of configurations Tactical and optical feedback Positive-break safety contacts Single-hand operation ASI compatible Benefits Ergonomic design Light weight Easy operation Hard to manipulate or defeat Multifunctional due to different versions Key-operated switch Pushbuttons Stop device LED's Technical High impact plastic housing Slow-action switching elements Short circuit protection 2 Amps Ambient operating temperature -5 to 60 C Environmental protection up to IP65- oil and dust tight, and water resistant Shield for reliable cable monitoring 1 million switching cycles

The ZSB enabling switches provide extra function beyond an enabling switch. Features available on some ZSB enabling switches are E-stop, control pushbuttons, key selector switch and LED's.

Features

  • 3 stage version
  • Wide variety of configurations
  • Tactical and optical feedback
  • Positive-break safety contacts
  • Single-hand operation
  • ASI compatible

Benefits

  • Ergonomic design
  • Light weight
  • Easy operation
  • Hard to manipulate or defeat
  • Multifunctional due to different versions
    • Key-operated switch
    • Pushbuttons
    • Stop device
    • LED's

Technical

  • High impact plastic housing
  • Slow-action switching elements
    • Short circuit protection 2 Amps
  • Ambient operating temperature -5 to 60 C
  • Environmental protection up to IP65- oil and dust tight, and water resistant
  • Shield for reliable cable monitoring
  • 1 million switching cycles
Supplier's Site Datasheet

Technical Specifications

  Euchner-U.S.A., Inc.
Product Category Pendant Stations
Product Number ZSB
Product Name Enabling Switch
Pendant Type Control Pendant
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control System - Intelli-Protect - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Pendant Type Control Pendant
View Details
 - 1237514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pendant Type Control Pendant; Grab Wire Switches
View Details
ASSEMBLED STATION - 800F-P252 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Pendant Type Control Pendant
Control Type Pushbutton
View Details