Euchner-U.S.A., Inc. Round Connector with Screw Plug and Molded PUR Cable SGLF / SWLF

Description
EUCHNER Plug Connectors are offered in both Metal and Plastic versions. They are suitable for use in control and instrumentation circuits. Many versions are available to fit your needs. Plug connectors provide easy field connections between components and control circuitry. Mis-wiring is minimized by use of plug connectors. Very often installed labor costs can be reduced by using pre-wired devices. Features Metal and plastic housings Wide selection Can be utilized for low voltage and low current applications Benefits Durable housings Reduces wiring time Eliminates mis-wiring Technical Metal-shrouded Connectors 3 types Socket and plug Plug and socket Coupling socket and plug Dull chrome-plated brass housing Available in 4, 7, 8, 12, 19 pin arrangements Environmental protection IP 67 - oil and dust tight, and water resistant (connected) Ambient temperature - 20 to + 80C With PE 250 VAC/DC, rated current 6 amps Without PE 50 VDC/DC, rated current 6 amps Gold plated solder terminals Plastic Plug Connectors Conforms to DIN 43651 High-strength glass reinforced PET housing 2 designs straight or 90° models 2 pin configurations 7 pins with PE 250 VAC/DC, rated current 10 amps 12 pins with PE 50 VAC/DC, Rated Current 5 Amps Environmental protection IP 65 - oil and dust tight, and water spray (connected) Ambient temperature - 40 to + 90C Gold plated crimp contacts
Datasheet
Description
EUCHNER Plug Connectors are offered in both Metal and Plastic versions. They are suitable for use in control and instrumentation circuits. Many versions are available to fit your needs. Plug connectors provide easy field connections between components and control circuitry. Mis-wiring is minimized by use of plug connectors. Very often installed labor costs can be reduced by using pre-wired devices. Features Metal and plastic housings Wide selection Can be utilized for low voltage and low current applications Benefits Durable housings Reduces wiring time Eliminates mis-wiring Technical Metal-shrouded Connectors 3 types Socket and plug Plug and socket Coupling socket and plug Dull chrome-plated brass housing Available in 4, 7, 8, 12, 19 pin arrangements Environmental protection IP 67 - oil and dust tight, and water resistant (connected) Ambient temperature - 20 to + 80C With PE 250 VAC/DC, rated current 6 amps Without PE 50 VDC/DC, rated current 6 amps Gold plated solder terminals Plastic Plug Connectors Conforms to DIN 43651 High-strength glass reinforced PET housing 2 designs straight or 90° models 2 pin configurations 7 pins with PE 250 VAC/DC, rated current 10 amps 12 pins with PE 50 VAC/DC, Rated Current 5 Amps Environmental protection IP 65 - oil and dust tight, and water spray (connected) Ambient temperature - 40 to + 90C Gold plated crimp contacts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Connector with Screw Plug and Molded PUR Cable - SGLF / SWLF - Euchner-U.S.A., Inc.
East Syracuse, NY, USA
Round Connector with Screw Plug and Molded PUR Cable
SGLF / SWLF
Round Connector with Screw Plug and Molded PUR Cable SGLF / SWLF
EUCHNER Plug Connectors are offered in both Metal and Plastic versions. They are suitable for use in control and instrumentation circuits. Many versions are available to fit your needs. Plug connectors provide easy field connections between components and control circuitry. Mis-wiring is minimized by use of plug connectors. Very often installed labor costs can be reduced by using pre-wired devices. Features Metal and plastic housings Wide selection Can be utilized for low voltage and low current applications Benefits Durable housings Reduces wiring time Eliminates mis-wiring Technical Metal-shrouded Connectors 3 types Socket and plug Plug and socket Coupling socket and plug Dull chrome-plated brass housing Available in 4, 7, 8, 12, 19 pin arrangements Environmental protection IP 67 - oil and dust tight, and water resistant (connected) Ambient temperature - 20 to + 80C With PE 250 VAC/DC, rated current 6 amps Without PE 50 VDC/DC, rated current 6 amps Gold plated solder terminals Plastic Plug Connectors Conforms to DIN 43651 High-strength glass reinforced PET housing 2 designs straight or 90° models 2 pin configurations 7 pins with PE 250 VAC/DC, rated current 10 amps 12 pins with PE 50 VAC/DC, Rated Current 5 Amps Environmental protection IP 65 - oil and dust tight, and water spray (connected) Ambient temperature - 40 to + 90C Gold plated crimp contacts

EUCHNER Plug Connectors are offered in both Metal and Plastic versions. They are suitable for use in control and instrumentation circuits. Many versions are available to fit your needs. Plug connectors provide easy field connections between components and control circuitry. Mis-wiring is minimized by use of plug connectors. Very often installed labor costs can be reduced by using pre-wired devices.

Features

  • Metal and plastic housings
  • Wide selection
  • Can be utilized for low voltage and low current applications

Benefits

  • Durable housings
  • Reduces wiring time
  • Eliminates mis-wiring

Technical

  • Metal-shrouded Connectors
    • 3 types
      • Socket and plug
      • Plug and socket
      • Coupling socket and plug
    • Dull chrome-plated brass housing
    • Available in 4, 7, 8, 12, 19 pin arrangements
    • Environmental protection IP 67 - oil and dust tight, and water resistant (connected)
    • Ambient temperature - 20 to + 80C
    • With PE 250 VAC/DC, rated current 6 amps
    • Without PE 50 VDC/DC, rated current 6 amps
    • Gold plated solder terminals
  • Plastic Plug Connectors
    • Conforms to DIN 43651
    • High-strength glass reinforced PET housing
    • 2 designs straight or 90° models
    • 2 pin configurations
      • 7 pins with PE
        • 250 VAC/DC, rated current 10 amps
      • 12 pins with PE
        • 50 VAC/DC, Rated Current 5 Amps
    • Environmental protection IP 65 - oil and dust tight, and water spray (connected)
    • Ambient temperature - 40 to + 90C
    • Gold plated crimp contacts
Supplier's Site Datasheet

Technical Specifications

  Euchner-U.S.A., Inc.
Product Category Electrical Connectors
Product Number SGLF / SWLF
Product Name Round Connector with Screw Plug and Molded PUR Cable
Connector Type Circular / Cylindrical Connectors; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - E221V08E51 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - P221B8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details