Euchner-U.S.A., Inc. Rope Pull Switch RPS

Description
EUCHNER Rope Pull Switch (RPS switch) provide protection across large areas, compared to an Estop button. Operation is possible along the whole rope length, and not just a small area within reach of the switch. The RPS switch triggers with an increase (pulling) or decrease in tension (severing) of the safety cable or pushing of the E-stop with redundant safety and monitoring contacts. The RPS switch is Reset with a twist of the reset dial while proper rope tension is present. The RPS rope pull switch is then ready for operation. The RPS makes installation quick and easy with a built-in tension adjustment knob and rope tension indication window. Features Quick and easy rope installation Built-in clamp Tension adjustment knob Rope tension window 4 contacts (2 safety and 2 annunciation contacts) Capable of cable lengths up to 246 feet 3 cable entries Versions with LED's Benefits All-in-one design requiring less accessories Narrow housing version (40 mm) Perfect for extruded aluminum guarding (30 mm mounting) Metal housing version - pull to reset Integrated E-stop Simple twist reset Pre-wired plug connector Technical Reinforced thermoplastic housing Die-cast aluminum housing Environmental protection IP67- oil and dust tight, and water resistant Ambient operating temperature -20 to 80C Three cable length versions 0 - 82 feet (RPS..100) 82 - 123 feet (RPS..175) 123 - 246 feet (RPS..300) Silver alloy, gold flashed Contacts NOTE: RPS switch mounting screws should be M5x45 or longer. RPS-M switch mounting screws should be M6x35 or longer.
Datasheet
Description
EUCHNER Rope Pull Switch (RPS switch) provide protection across large areas, compared to an Estop button. Operation is possible along the whole rope length, and not just a small area within reach of the switch. The RPS switch triggers with an increase (pulling) or decrease in tension (severing) of the safety cable or pushing of the E-stop with redundant safety and monitoring contacts. The RPS switch is Reset with a twist of the reset dial while proper rope tension is present. The RPS rope pull switch is then ready for operation. The RPS makes installation quick and easy with a built-in tension adjustment knob and rope tension indication window. Features Quick and easy rope installation Built-in clamp Tension adjustment knob Rope tension window 4 contacts (2 safety and 2 annunciation contacts) Capable of cable lengths up to 246 feet 3 cable entries Versions with LED's Benefits All-in-one design requiring less accessories Narrow housing version (40 mm) Perfect for extruded aluminum guarding (30 mm mounting) Metal housing version - pull to reset Integrated E-stop Simple twist reset Pre-wired plug connector Technical Reinforced thermoplastic housing Die-cast aluminum housing Environmental protection IP67- oil and dust tight, and water resistant Ambient operating temperature -20 to 80C Three cable length versions 0 - 82 feet (RPS..100) 82 - 123 feet (RPS..175) 123 - 246 feet (RPS..300) Silver alloy, gold flashed Contacts NOTE: RPS switch mounting screws should be M5x45 or longer. RPS-M switch mounting screws should be M6x35 or longer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rope Pull Switch - RPS - Euchner-U.S.A., Inc.
East Syracuse, NY, USA
Rope Pull Switch
RPS
Rope Pull Switch RPS
EUCHNER Rope Pull Switch (RPS switch) provide protection across large areas, compared to an Estop button. Operation is possible along the whole rope length, and not just a small area within reach of the switch. The RPS switch triggers with an increase (pulling) or decrease in tension (severing) of the safety cable or pushing of the E-stop with redundant safety and monitoring contacts. The RPS switch is Reset with a twist of the reset dial while proper rope tension is present. The RPS rope pull switch is then ready for operation. The RPS makes installation quick and easy with a built-in tension adjustment knob and rope tension indication window. Features Quick and easy rope installation Built-in clamp Tension adjustment knob Rope tension window 4 contacts (2 safety and 2 annunciation contacts) Capable of cable lengths up to 246 feet 3 cable entries Versions with LED's Benefits All-in-one design requiring less accessories Narrow housing version (40 mm) Perfect for extruded aluminum guarding (30 mm mounting) Metal housing version - pull to reset Integrated E-stop Simple twist reset Pre-wired plug connector Technical Reinforced thermoplastic housing Die-cast aluminum housing Environmental protection IP67- oil and dust tight, and water resistant Ambient operating temperature -20 to 80C Three cable length versions 0 - 82 feet (RPS..100) 82 - 123 feet (RPS..175) 123 - 246 feet (RPS..300) Silver alloy, gold flashed Contacts NOTE: RPS switch mounting screws should be M5x45 or longer. RPS-M switch mounting screws should be M6x35 or longer.

EUCHNER Rope Pull Switch (RPS switch) provide protection across large areas, compared to an Estop button. Operation is possible along the whole rope length, and not just a small area within reach of the switch. The RPS switch triggers with an increase (pulling) or decrease in tension (severing) of the safety cable or pushing of the E-stop with redundant safety and monitoring contacts. The RPS switch is Reset with a twist of the reset dial while proper rope tension is present. The RPS rope pull switch is then ready for operation. The RPS makes installation quick and easy with a built-in tension adjustment knob and rope tension indication window.

Features

  • Quick and easy rope installation
    • Built-in clamp
    • Tension adjustment knob
    • Rope tension window
  • 4 contacts (2 safety and 2 annunciation contacts)
  • Capable of cable lengths up to 246 feet
  • 3 cable entries
  • Versions with LED's

Benefits

  • All-in-one design requiring less accessories
  • Narrow housing version (40 mm)
    • Perfect for extruded aluminum guarding (30 mm mounting)
  • Metal housing version - pull to reset
  • Integrated E-stop
  • Simple twist reset
  • Pre-wired plug connector

Technical

  • Reinforced thermoplastic housing
  • Die-cast aluminum housing
  • Environmental protection IP67- oil and dust tight, and water resistant
  • Ambient operating temperature -20 to 80C
  • Three cable length versions
    • 0 - 82 feet (RPS..100)
    • 82 - 123 feet (RPS..175)
    • 123 - 246 feet (RPS..300)
  • Silver alloy, gold flashed Contacts

NOTE:
RPS switch mounting screws should be M5x45 or longer.
RPS-M switch mounting screws should be M6x35 or longer.

Supplier's Site Datasheet

Technical Specifications

  Euchner-U.S.A., Inc.
Product Category Emergency Stop Switches
Product Number RPS
Product Name Rope Pull Switch
Reset/Release Operation Pull to Reset
Features Visual Indicator
Operating Temperature -4 to 176 F (-20 to 80 C)
Actuation Type Trip Wire (Rope Pull)
Unlock Full Specs
to access all available technical data

Similar Products