Euchner-U.S.A., Inc. Inductive Cylindrical Proximity Switch

Description
Safety photocells for the protection of workers exposed to risks arising from the use of dangerous machines (according to category 2). Used in conjunction with the AU SX or the AU SXM control units, ILION forms a type 2 photoelectric safety system in compliance with the Standards EN 61496-1 and IEC 61496-1-2. ULISSE system can be composed of 1, 2, 3 or 4 single beam photocells connected to an AU SX standard or AU SXM control unit with Muting, or connected to Mosaic safety controller. A complete system is comprised of an Emitter, Receiver and Control Unit. TYPICAL APPLICATIONS INCLUDE For use as muting sensors for REER light curtains FEATURES Ilion dual range 8 and 20 meters Up to 50 meter connection length Ulisse anodized aluminum housing Safe PNP photo signals BENEFITS Provides safe muting signals for light curtains Easy installation and wiring TECHNICAL ILION Specifications M18 cylindrical photocell with metal body and M12 connector 8 or 20 meter range IP67 ULISSE Specifications 15x25x63mm anodized aluminum housing and glass lens 6 meter range IP65 Ambient operating temperature 0 to 55°C Operating voltage 24VDC +/- 20% PNP 100mA output
Datasheet
Description
Safety photocells for the protection of workers exposed to risks arising from the use of dangerous machines (according to category 2). Used in conjunction with the AU SX or the AU SXM control units, ILION forms a type 2 photoelectric safety system in compliance with the Standards EN 61496-1 and IEC 61496-1-2. ULISSE system can be composed of 1, 2, 3 or 4 single beam photocells connected to an AU SX standard or AU SXM control unit with Muting, or connected to Mosaic safety controller. A complete system is comprised of an Emitter, Receiver and Control Unit. TYPICAL APPLICATIONS INCLUDE For use as muting sensors for REER light curtains FEATURES Ilion dual range 8 and 20 meters Up to 50 meter connection length Ulisse anodized aluminum housing Safe PNP photo signals BENEFITS Provides safe muting signals for light curtains Easy installation and wiring TECHNICAL ILION Specifications M18 cylindrical photocell with metal body and M12 connector 8 or 20 meter range IP67 ULISSE Specifications 15x25x63mm anodized aluminum housing and glass lens 6 meter range IP65 Ambient operating temperature 0 to 55°C Operating voltage 24VDC +/- 20% PNP 100mA output
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Cylindrical Proximity Switch -  - Euchner-U.S.A., Inc.
East Syracuse, NY, USA
Inductive Cylindrical Proximity Switch
Inductive Cylindrical Proximity Switch
Safety photocells for the protection of workers exposed to risks arising from the use of dangerous machines (according to category 2). Used in conjunction with the AU SX or the AU SXM control units, ILION forms a type 2 photoelectric safety system in compliance with the Standards EN 61496-1 and IEC 61496-1-2. ULISSE system can be composed of 1, 2, 3 or 4 single beam photocells connected to an AU SX standard or AU SXM control unit with Muting, or connected to Mosaic safety controller. A complete system is comprised of an Emitter, Receiver and Control Unit. TYPICAL APPLICATIONS INCLUDE For use as muting sensors for REER light curtains FEATURES Ilion dual range 8 and 20 meters Up to 50 meter connection length Ulisse anodized aluminum housing Safe PNP photo signals BENEFITS Provides safe muting signals for light curtains Easy installation and wiring TECHNICAL ILION Specifications M18 cylindrical photocell with metal body and M12 connector 8 or 20 meter range IP67 ULISSE Specifications 15x25x63mm anodized aluminum housing and glass lens 6 meter range IP65 Ambient operating temperature 0 to 55°C Operating voltage 24VDC +/- 20% PNP 100mA output

Safety photocells for the protection of workers exposed to risks arising from the use of dangerous machines (according to category 2). Used in conjunction with the AU SX or the AU SXM control units, ILION forms a type 2 photoelectric safety system in compliance with the Standards EN 61496-1 and IEC 61496-1-2.
ULISSE system can be composed of 1, 2, 3 or 4 single beam photocells connected to an AU SX standard or AU SXM control unit with Muting, or connected to Mosaic safety controller. A complete system is comprised of an Emitter, Receiver and Control Unit.

TYPICAL APPLICATIONS INCLUDE

For use as muting sensors for REER light curtains

FEATURES

  • Ilion dual range
    • 8 and 20 meters
  • Up to 50 meter connection length
  • Ulisse anodized aluminum housing
  • Safe PNP photo signals

BENEFITS

  • Provides safe muting signals for light curtains
  • Easy installation and wiring

TECHNICAL

  • ILION Specifications
    • M18 cylindrical photocell with metal body and M12 connector
    • 8 or 20 meter range
    • IP67
  • ULISSE Specifications
    • 15x25x63mm anodized aluminum housing and glass lens
    • 6 meter range
    • IP65
  • Ambient operating temperature 0 to 55°C
  • Operating voltage 24VDC +/- 20%
  • PNP 100mA output
Supplier's Site Datasheet

Technical Specifications

  Euchner-U.S.A., Inc.
Product Category Proximity Sensors
Product Name Inductive Cylindrical Proximity Switch
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0394 to 0.5906 inch (1 to 15 mm)
Repeatability 3.94 to 15.75 mils (100 to 400 µm)
Switching Frequency 0.0100 to 4 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000005430-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
RightSight Photoelectric Sensor - 42EF-P2RJB-A2H - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Width 8.58 inch (218 mm)
View Details
2 suppliers
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3470 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details