Euchner-U.S.A., Inc. Cylinder Proximity Switch EZT

Description
The EUCHNER Cylinder Switch is a solid state Inductive Proximity Switch designed for sensing piston position in pneumatic or hydraulic cylinders. With sensing probe capable of sustaining repeated shock pressures up to 5000 psi (350 bar, rise time 500 msec), it is suitable for use in power clamp-cylinders. The cylinder switch is designed into a strong, precision-cast, stainless-steel housing that is sealed with non-removable cover to protect against dirt, chips, abrasives, cutting oils, water, and mild acids. Similarly, the sensing probe is encapsulated in a plastic sleeve to provide additional protection from high pressure contaminants. The cylinder switch is available as normally open 2-wire AC/DC switch in an operating range of 20-250 volts and up to 0.5 ampere. It is compatible with programmable controllers. Outstanding features of this solid state switch are the weld-field immunity and an extraordinary RFI-noise immunity.
Datasheet
Description
The EUCHNER Cylinder Switch is a solid state Inductive Proximity Switch designed for sensing piston position in pneumatic or hydraulic cylinders. With sensing probe capable of sustaining repeated shock pressures up to 5000 psi (350 bar, rise time 500 msec), it is suitable for use in power clamp-cylinders. The cylinder switch is designed into a strong, precision-cast, stainless-steel housing that is sealed with non-removable cover to protect against dirt, chips, abrasives, cutting oils, water, and mild acids. Similarly, the sensing probe is encapsulated in a plastic sleeve to provide additional protection from high pressure contaminants. The cylinder switch is available as normally open 2-wire AC/DC switch in an operating range of 20-250 volts and up to 0.5 ampere. It is compatible with programmable controllers. Outstanding features of this solid state switch are the weld-field immunity and an extraordinary RFI-noise immunity.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cylinder Proximity Switch - EZT - Euchner-U.S.A., Inc.
East Syracuse, NY, USA
Cylinder Proximity Switch
EZT
Cylinder Proximity Switch EZT
The EUCHNER Cylinder Switch is a solid state Inductive Proximity Switch designed for sensing piston position in pneumatic or hydraulic cylinders. With sensing probe capable of sustaining repeated shock pressures up to 5000 psi (350 bar, rise time 500 msec), it is suitable for use in power clamp-cylinders. The cylinder switch is designed into a strong, precision-cast, stainless-steel housing that is sealed with non-removable cover to protect against dirt, chips, abrasives, cutting oils, water, and mild acids. Similarly, the sensing probe is encapsulated in a plastic sleeve to provide additional protection from high pressure contaminants. The cylinder switch is available as normally open 2-wire AC/DC switch in an operating range of 20-250 volts and up to 0.5 ampere. It is compatible with programmable controllers. Outstanding features of this solid state switch are the weld-field immunity and an extraordinary RFI-noise immunity.

The EUCHNER Cylinder Switch is a solid state Inductive Proximity Switch designed for sensing piston position in pneumatic or hydraulic cylinders.

With sensing probe capable of sustaining repeated shock pressures up to 5000 psi (350 bar, rise time 500 msec), it is suitable for use in power clamp-cylinders.

The cylinder switch is designed into a strong, precision-cast, stainless-steel housing that is sealed with non-removable cover to protect against dirt, chips, abrasives, cutting oils, water, and mild acids. Similarly, the sensing probe is encapsulated in a plastic sleeve to provide additional protection from high pressure contaminants.

The cylinder switch is available as normally open 2-wire AC/DC switch in an operating range of 20-250 volts and up to 0.5 ampere. It is compatible with programmable controllers.

Outstanding features of this solid state switch are the weld-field immunity and an extraordinary RFI-noise immunity.

Supplier's Site Datasheet

Technical Specifications

  Euchner-U.S.A., Inc.
Product Category Proximity Sensors
Product Number EZT
Product Name Cylinder Proximity Switch
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0720 to 0.0880 inch (1.83 to 2.24 mm)
Switching Frequency 0.0050 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093326 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
High performance sensor system with integrated controller - confocalDT IFD2415-3 Ethernet - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 0.7874 to 0.9055 inch (20 to 23 mm)
Switching Frequency 0.1000 to 25 kHz
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details