Euchner-U.S.A., Inc. Emergency Stop Button ES

Description
EUCHNER Emergency Stop Devices come with innovative technical features. The ES..-XW has contact block monitoring to check whether the switching elements fitted are actually all correctly seated in the switch. If the switching elements should come loose unintentionally, an e-stop command is triggered automatically by the detaching switching elements. The ES..-XN has a protective collar that makes it possible to fit a padlock when the mushroom-head button is pressed. As a result it is not possible to pull the control back out. E-stops are required to be a red mushroom-head button with a yellow background and are generally only allowed to provide safety in addition to the directly acting safety functions (i.e. safety switches on safety doors). Reset for these models can be done by either turning or pulling the mushroom-head. Features Mushroom-head is red with yellow background: 40mm and 44mm sizes Up to 3 contacts 2NC positively driven safety contacts 1NO contact 22mm and 30mm mounting available Versions with housings Versions with LED illumination Benefits Available with IP65 housing Contact block monitoring Fails to safe if contact block comes detached Protective collar can be locked with a padlock Reset by turning or pulling Technical Button made from reinforced thermoplastic Housing made from polycarbonate 250,000 operating cycles Button IP20, Optional Housing IP65 Contacts - 3 elements 2NC positively driven safety contacts 1NO contact Silver alloy, gold flashed Screw terminals 24VDC LED illumination
Datasheet
Description
EUCHNER Emergency Stop Devices come with innovative technical features. The ES..-XW has contact block monitoring to check whether the switching elements fitted are actually all correctly seated in the switch. If the switching elements should come loose unintentionally, an e-stop command is triggered automatically by the detaching switching elements. The ES..-XN has a protective collar that makes it possible to fit a padlock when the mushroom-head button is pressed. As a result it is not possible to pull the control back out. E-stops are required to be a red mushroom-head button with a yellow background and are generally only allowed to provide safety in addition to the directly acting safety functions (i.e. safety switches on safety doors). Reset for these models can be done by either turning or pulling the mushroom-head. Features Mushroom-head is red with yellow background: 40mm and 44mm sizes Up to 3 contacts 2NC positively driven safety contacts 1NO contact 22mm and 30mm mounting available Versions with housings Versions with LED illumination Benefits Available with IP65 housing Contact block monitoring Fails to safe if contact block comes detached Protective collar can be locked with a padlock Reset by turning or pulling Technical Button made from reinforced thermoplastic Housing made from polycarbonate 250,000 operating cycles Button IP20, Optional Housing IP65 Contacts - 3 elements 2NC positively driven safety contacts 1NO contact Silver alloy, gold flashed Screw terminals 24VDC LED illumination
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Stop Button - ES - Euchner-U.S.A., Inc.
East Syracuse, NY, USA
Emergency Stop Button
ES
Emergency Stop Button ES
EUCHNER Emergency Stop Devices come with innovative technical features. The ES..-XW has contact block monitoring to check whether the switching elements fitted are actually all correctly seated in the switch. If the switching elements should come loose unintentionally, an e-stop command is triggered automatically by the detaching switching elements. The ES..-XN has a protective collar that makes it possible to fit a padlock when the mushroom-head button is pressed. As a result it is not possible to pull the control back out. E-stops are required to be a red mushroom-head button with a yellow background and are generally only allowed to provide safety in addition to the directly acting safety functions (i.e. safety switches on safety doors). Reset for these models can be done by either turning or pulling the mushroom-head. Features Mushroom-head is red with yellow background: 40mm and 44mm sizes Up to 3 contacts 2NC positively driven safety contacts 1NO contact 22mm and 30mm mounting available Versions with housings Versions with LED illumination Benefits Available with IP65 housing Contact block monitoring Fails to safe if contact block comes detached Protective collar can be locked with a padlock Reset by turning or pulling Technical Button made from reinforced thermoplastic Housing made from polycarbonate 250,000 operating cycles Button IP20, Optional Housing IP65 Contacts - 3 elements 2NC positively driven safety contacts 1NO contact Silver alloy, gold flashed Screw terminals 24VDC LED illumination

EUCHNER Emergency Stop Devices come with innovative technical features. The ES..-XW has contact block monitoring to check whether the switching elements fitted are actually all correctly seated in the switch. If the switching elements should come loose unintentionally, an e-stop command is triggered automatically by the detaching switching elements. The ES..-XN has a protective collar that makes it possible to fit a padlock when the mushroom-head button is pressed. As a result it is not possible to pull the control back out. E-stops are required to be a red mushroom-head button with a yellow background and are generally only allowed to provide safety in addition to the directly acting safety functions (i.e. safety switches on safety doors). Reset for these models can be done by either turning or pulling the mushroom-head.

Features

  • Mushroom-head is red with yellow background: 40mm and 44mm sizes
  • Up to 3 contacts
    • 2NC positively driven safety contacts
    • 1NO contact
  • 22mm and 30mm mounting available
  • Versions with housings
  • Versions with LED illumination

Benefits

  • Available with IP65 housing
  • Contact block monitoring
    • Fails to safe if contact block comes detached
  • Protective collar can be locked with a padlock
  • Reset by turning or pulling

Technical

  • Button made from reinforced thermoplastic
  • Housing made from polycarbonate
  • 250,000 operating cycles
  • Button IP20, Optional Housing IP65
  • Contacts - 3 elements
    • 2NC positively driven safety contacts
    • 1NO contact
    • Silver alloy, gold flashed
    • Screw terminals
  • 24VDC LED illumination
Supplier's Site Datasheet

Technical Specifications

  Euchner-U.S.A., Inc.
Product Category Emergency Stop Switches
Product Number ES
Product Name Emergency Stop Button
Features Illuminated Pushbutton (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products