Euchner-U.S.A., Inc. Passive Distribution Module AC-DP

Description
The EUCHNER Passive Distribution Module allows machines and systems to be assembled and wired in an effecient manner. Components can be connected to local modules which can be connected to other modules using pre-made cables. The 'network' can be run to a safety control system using one or two cables for a cost savings. The main cable provides the signals to a safety PLC or safety relay. The secondary cable can provide status signals of the individual components for announciation on an HMI or other device. Unused ports are filled with bridging plugs, maintaining the high IP67 rating. Features Robust construction Up to 4 devices can connect to a module X5 port delivers component status information Four Status LEDs Functional earth ground connection No maintenance Benefits Easily integrated Made for industrial environments Simple connection via M12 plug connectors Eliminates long home-run cables for individual components. Replaces labor intensive junction boxes Mounts with just two bolts Technical Up to four M12 ports available per module Dimensions: 151 x 30 x 34.5mm Environmental protection of IP67- oil and dust tight, and water resistant Exceeding NEMA 4 Ambient operating temperature -20 to 60°C
Datasheet
Description
The EUCHNER Passive Distribution Module allows machines and systems to be assembled and wired in an effecient manner. Components can be connected to local modules which can be connected to other modules using pre-made cables. The 'network' can be run to a safety control system using one or two cables for a cost savings. The main cable provides the signals to a safety PLC or safety relay. The secondary cable can provide status signals of the individual components for announciation on an HMI or other device. Unused ports are filled with bridging plugs, maintaining the high IP67 rating. Features Robust construction Up to 4 devices can connect to a module X5 port delivers component status information Four Status LEDs Functional earth ground connection No maintenance Benefits Easily integrated Made for industrial environments Simple connection via M12 plug connectors Eliminates long home-run cables for individual components. Replaces labor intensive junction boxes Mounts with just two bolts Technical Up to four M12 ports available per module Dimensions: 151 x 30 x 34.5mm Environmental protection of IP67- oil and dust tight, and water resistant Exceeding NEMA 4 Ambient operating temperature -20 to 60°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive Distribution Module - AC-DP - Euchner-U.S.A., Inc.
East Syracuse, NY, USA
Passive Distribution Module
AC-DP
Passive Distribution Module AC-DP
The EUCHNER Passive Distribution Module allows machines and systems to be assembled and wired in an effecient manner. Components can be connected to local modules which can be connected to other modules using pre-made cables. The 'network' can be run to a safety control system using one or two cables for a cost savings. The main cable provides the signals to a safety PLC or safety relay. The secondary cable can provide status signals of the individual components for announciation on an HMI or other device. Unused ports are filled with bridging plugs, maintaining the high IP67 rating. Features Robust construction Up to 4 devices can connect to a module X5 port delivers component status information Four Status LEDs Functional earth ground connection No maintenance Benefits Easily integrated Made for industrial environments Simple connection via M12 plug connectors Eliminates long home-run cables for individual components. Replaces labor intensive junction boxes Mounts with just two bolts Technical Up to four M12 ports available per module Dimensions: 151 x 30 x 34.5mm Environmental protection of IP67- oil and dust tight, and water resistant Exceeding NEMA 4 Ambient operating temperature -20 to 60°C

The EUCHNER Passive Distribution Module allows machines and systems to be assembled and wired in an effecient manner. Components can be connected to local modules which can be connected to other modules using pre-made cables. The 'network' can be run to a safety control system using one or two cables for a cost savings. The main cable provides the signals to a safety PLC or safety relay. The secondary cable can provide status signals of the individual components for announciation on an HMI or other device.
Unused ports are filled with bridging plugs, maintaining the high IP67 rating.

Features

  • Robust construction
  • Up to 4 devices can connect to a module
  • X5 port delivers component status information
  • Four Status LEDs
  • Functional earth ground connection
  • No maintenance

Benefits

  • Easily integrated
  • Made for industrial environments
  • Simple connection via M12 plug connectors
  • Eliminates long home-run cables for individual components.
  • Replaces labor intensive junction boxes
  • Mounts with just two bolts

Technical

  • Up to four M12 ports available per module
  • Dimensions: 151 x 30 x 34.5mm
  • Environmental protection of IP67- oil and dust tight, and water resistant
    • Exceeding NEMA 4
  • Ambient operating temperature -20 to 60°C
Supplier's Site Datasheet

Technical Specifications

  Euchner-U.S.A., Inc.
Product Category Power Distribution Units (PDU)
Product Number AC-DP
Product Name Passive Distribution Module
Voltage 24VDC
Number of Outlets 6
Current 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38074 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details