Euchner-U.S.A., Inc. Twin Light Cl, 24Vac/dc, 40Mm, White; Module Lens Colour Werma 63443075

Description
TWIN LIGHT CL, 24VAC/DC, 40MM, WHITE; Module Lens Colour:White; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Continuous, Flashing; Lens Diameter:40mm; Product Range:KombiSIGN 40 Series; IP / NEMA Rating:IP66; RoHS Compliant: Yes
Datasheet
Description
TWIN LIGHT CL, 24VAC/DC, 40MM, WHITE; Module Lens Colour:White; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Continuous, Flashing; Lens Diameter:40mm; Product Range:KombiSIGN 40 Series; IP / NEMA Rating:IP66; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twin Light Cl, 24Vac/dc, 40Mm, White; Module Lens Colour Werma - 80Y0123 - Newark, An Avnet Company
Chicago, IL, United States
Twin Light Cl, 24Vac/dc, 40Mm, White; Module Lens Colour Werma
80Y0123
Twin Light Cl, 24Vac/dc, 40Mm, White; Module Lens Colour Werma 80Y0123
TWIN LIGHT CL, 24VAC/DC, 40MM, WHITE; Module Lens Colour:White; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Continuous, Flashing; Lens Diameter:40mm; Product Range:KombiSIGN 40 Series; IP / NEMA Rating:IP66; RoHS Compliant: Yes

TWIN LIGHT CL, 24VAC/DC, 40MM, WHITE; Module Lens Colour:White; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Continuous, Flashing; Lens Diameter:40mm; Product Range:KombiSIGN 40 Series; IP / NEMA Rating:IP66; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 80Y0123
Product Name Twin Light Cl, 24Vac/dc, 40Mm, White; Module Lens Colour Werma
Unlock Full Specs
to access all available technical data

Similar Products

PCB LED Indicators - 577221 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
View Details
2 suppliers
N program - NME - Illuminated signal - NMEFWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Incandescent Light Bulbs - 105095 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.5 mm (0.4134 inch)
View Details
Pilot Light - 4725448 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 120 volts
View Details