Euchner-U.S.A., Inc. Twin Flash Cl, 24Vdc, 40Mm, Yellow; Module Lens Colour Werma 63434055

Description
TWIN FLASH CL, 24VDC, 40MM, YELLOW; Module Lens Colour:Yellow; Supply Voltage V AC:-; Supply Voltage V DC:24V; Visual Signal Type:Flashing; Lens Diameter:40mm; Product Range:KombiSIGN 40 Series; IP / NEMA Rating:IP66; Power Rating:-;RoHS Compliant: Yes
Datasheet
Description
TWIN FLASH CL, 24VDC, 40MM, YELLOW; Module Lens Colour:Yellow; Supply Voltage V AC:-; Supply Voltage V DC:24V; Visual Signal Type:Flashing; Lens Diameter:40mm; Product Range:KombiSIGN 40 Series; IP / NEMA Rating:IP66; Power Rating:-;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twin Flash Cl, 24Vdc, 40Mm, Yellow; Module Lens Colour Werma - 80Y0122 - Newark, An Avnet Company
Chicago, IL, United States
Twin Flash Cl, 24Vdc, 40Mm, Yellow; Module Lens Colour Werma
80Y0122
Twin Flash Cl, 24Vdc, 40Mm, Yellow; Module Lens Colour Werma 80Y0122
TWIN FLASH CL, 24VDC, 40MM, YELLOW; Module Lens Colour:Yellow; Supply Voltage V AC:-; Supply Voltage V DC:24V; Visual Signal Type:Flashing; Lens Diameter:40mm; Product Range:KombiSIGN 40 Series; IP / NEMA Rating:IP66; Power Rating:-;RoHS Compliant: Yes

TWIN FLASH CL, 24VDC, 40MM, YELLOW; Module Lens Colour:Yellow; Supply Voltage V AC:-; Supply Voltage V DC:24V; Visual Signal Type:Flashing; Lens Diameter:40mm; Product Range:KombiSIGN 40 Series; IP / NEMA Rating:IP66; Power Rating:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 80Y0122
Product Name Twin Flash Cl, 24Vdc, 40Mm, Yellow; Module Lens Colour Werma
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
MSL MicroStat Status Indicators - MSL2-024BC - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Blue; Blue, Clear
Terminal Type 3/4-Inch Pipe,Surface
View Details