Altech Corp. 22mm Illum. Metal Selector Switch 3POS 2ASL3LB-3-012

Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote
Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 22mm illuminated metal selector switch is a three-position device designed for control applications, featuring LED pilot lights with a maximum current consumption of 20 mA at 24 VAC/DC, 100 VAC, and 240 VAC, and 15 mA at 110 VDC. It meets IP65 and NEMA Type 4X, 12 environmental protection standards, with an operating temperature range of -25°C to +70°C. The switch complies with IEC 60947-5-1, UL508, CSA C22.2 No. 14-95, and VDE0660 standards, and has a mechanical life of over 1 million operations. Terminal connections accommodate 0.5 mm² to 2.5 mm² wire sizes. LED service life is rated at 100,000 hours at nominal voltage and 25°C ambient temperature.

Datasheet Summary
Powered by GS/AI

The 22mm illuminated metal selector switch is a three-position device designed for control applications, featuring LED pilot lights with a maximum current consumption of 20 mA at 24 VAC/DC, 100 VAC, and 240 VAC, and 15 mA at 110 VDC. It meets IP65 and NEMA Type 4X, 12 environmental protection standards, with an operating temperature range of -25°C to +70°C. The switch complies with IEC 60947-5-1, UL508, CSA C22.2 No. 14-95, and VDE0660 standards, and has a mechanical life of over 1 million operations. Terminal connections accommodate 0.5 mm² to 2.5 mm² wire sizes. LED service life is rated at 100,000 hours at nominal voltage and 25°C ambient temperature.

Suppliers

Company
Product
Description
Supplier Links
22mm Illum. Metal Selector Switch 3POS - 2ASL3LB-3-012 - Altech Corp.
Flemington, NJ, USA
22mm Illum. Metal Selector Switch 3POS
2ASL3LB-3-012
22mm Illum. Metal Selector Switch 3POS 2ASL3LB-3-012
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized

Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm Flush Momentary with Bulb Holder
  • LED Blub and Mounting Bracket
  • UL Recognized
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pilot Lights and Indicator Lights
Product Number 2ASL3LB-3-012
Product Name 22mm Illum. Metal Selector Switch 3POS
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
Width 22 mm (0.8661 inch)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Flush Push Button - 2ALF3LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
22 mm LED Metal Pilot Light - 2PLB7LB-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL8LB-5-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL4LB-4-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details