Euchner-U.S.A., Inc. Twin Light Cl, 24Vac/dc, 40Mm, Red; Module Lens Colour Werma 63413075

Description
TWIN LIGHT CL, 24VAC/DC, 40MM, RED; Module Lens Colour:Red; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Continuous, Flashing; Lens Diameter:40mm; Product Range:KombiSIGN 40 Series; IP / NEMA Rating:IP66; RoHS Compliant: Yes
Datasheet
Description
TWIN LIGHT CL, 24VAC/DC, 40MM, RED; Module Lens Colour:Red; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Continuous, Flashing; Lens Diameter:40mm; Product Range:KombiSIGN 40 Series; IP / NEMA Rating:IP66; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twin Light Cl, 24Vac/dc, 40Mm, Red; Module Lens Colour Werma - 80Y0113 - Newark, An Avnet Company
Chicago, IL, United States
Twin Light Cl, 24Vac/dc, 40Mm, Red; Module Lens Colour Werma
80Y0113
Twin Light Cl, 24Vac/dc, 40Mm, Red; Module Lens Colour Werma 80Y0113
TWIN LIGHT CL, 24VAC/DC, 40MM, RED; Module Lens Colour:Red; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Continuous, Flashing; Lens Diameter:40mm; Product Range:KombiSIGN 40 Series; IP / NEMA Rating:IP66; RoHS Compliant: Yes

TWIN LIGHT CL, 24VAC/DC, 40MM, RED; Module Lens Colour:Red; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Continuous, Flashing; Lens Diameter:40mm; Product Range:KombiSIGN 40 Series; IP / NEMA Rating:IP66; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 80Y0113
Product Name Twin Light Cl, 24Vac/dc, 40Mm, Red; Module Lens Colour Werma
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Flush Push Button - 2ALF6LB-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Green; Green
Height 55.88 mm (2.2 inch)
View Details