ETTINGER GmbH Screw, Pan Head Torx, Steel, M5, 10Mm; Thread Size Metric Ettinger 81.55.546

Description
SCREW, PAN HEAD TORX, STEEL, M5, 10MM; Thread Size - Metric:M5; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC ( RoHS Compliant: Yes
Datasheet
Description
SCREW, PAN HEAD TORX, STEEL, M5, 10MM; Thread Size - Metric:M5; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC ( RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Pan Head Torx, Steel, M5, 10Mm; Thread Size Metric Ettinger - 58Y8113 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pan Head Torx, Steel, M5, 10Mm; Thread Size Metric Ettinger
58Y8113
Screw, Pan Head Torx, Steel, M5, 10Mm; Thread Size Metric Ettinger 58Y8113
SCREW, PAN HEAD TORX, STEEL, M5, 10MM; Thread Size - Metric:M5; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC ( RoHS Compliant: Yes

SCREW, PAN HEAD TORX, STEEL, M5, 10MM; Thread Size - Metric:M5; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC ( RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 58Y8113
Product Name Screw, Pan Head Torx, Steel, M5, 10Mm; Thread Size Metric Ettinger
Head Type Pan Head; Other; Pan Head Torx
Material Steel; Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Pan Head Cross Recessed Tapping Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
Slotted Metric Pan Head Screw -Type SM  SEELSKREW® - M6 X 1 6g - APM Hexseal Corp.
Specs
Screw Type Pan Head Screw
Head Type Pan Head
Metric M6
View Details
Grub Screws - 1247396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Head Type Hexagon Head; Other; Hex
Material Stainless Steel
Finish Plain
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details