ETTINGER GmbH Screw, Pan Head Torx, Steel, M3, 8Mm; Thread Size Metric Ettinger 81.55.332

Description
SCREW, PAN HEAD TORX, STEEL, M3, 8MM; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:8mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC (15 RoHS Compliant: Yes
Datasheet
Description
SCREW, PAN HEAD TORX, STEEL, M3, 8MM; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:8mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC (15 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Pan Head Torx, Steel, M3, 8Mm; Thread Size Metric Ettinger - 58Y8108 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pan Head Torx, Steel, M3, 8Mm; Thread Size Metric Ettinger
58Y8108
Screw, Pan Head Torx, Steel, M3, 8Mm; Thread Size Metric Ettinger 58Y8108
SCREW, PAN HEAD TORX, STEEL, M3, 8MM; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:8mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC (15 RoHS Compliant: Yes

SCREW, PAN HEAD TORX, STEEL, M3, 8MM; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:8mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC (15 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 58Y8108
Product Name Screw, Pan Head Torx, Steel, M3, 8Mm; Thread Size Metric Ettinger
Head Type Pan Head; Other; Pan Head Torx
Material Steel; Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

6-Lobe Button Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Button Head
Standard Drives Torx
View Details
Metric Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details