ETTINGER GmbH Screw, Pan Head Torx, Steel, M2.5, 10Mm; Thread Size Metric Ettinger 81.55.246

Description
SCREW, PAN HEAD TORX, STEEL, M2.5, 10MM; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SCREW, PAN HEAD TORX, STEEL, M2.5, 10MM; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Pan Head Torx, Steel, M2.5, 10Mm; Thread Size Metric Ettinger - 58Y8104 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pan Head Torx, Steel, M2.5, 10Mm; Thread Size Metric Ettinger
58Y8104
Screw, Pan Head Torx, Steel, M2.5, 10Mm; Thread Size Metric Ettinger 58Y8104
SCREW, PAN HEAD TORX, STEEL, M2.5, 10MM; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW, PAN HEAD TORX, STEEL, M2.5, 10MM; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 58Y8104
Product Name Screw, Pan Head Torx, Steel, M2.5, 10Mm; Thread Size Metric Ettinger
Head Type Pan Head; Other; Pan Head Torx
Material Steel; Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
M4 x 0.7 Cap Screw, 6 mm Long, Qty 50 - SH4MS06 - Newport MKS
Specs
Screw Type Cap Screw
Metric M4
View Details