ETTINGER GmbH Screw Grommet, Snap-In, Pa6.6, Natural; Pcb Support Type Ettinger 72.31.351

Description
SCREW GROMMET, SNAP-IN, PA6.6, NATURAL; PCB Support Type:Snap-In Screw Grommet; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:1.5mm; External Width:12.5mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
SCREW GROMMET, SNAP-IN, PA6.6, NATURAL; PCB Support Type:Snap-In Screw Grommet; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:1.5mm; External Width:12.5mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Grommet, Snap-In, Pa6.6, Natural; Pcb Support Type Ettinger - 58Y8101 - Newark, An Avnet Company
Chicago, IL, United States
Screw Grommet, Snap-In, Pa6.6, Natural; Pcb Support Type Ettinger
58Y8101
Screw Grommet, Snap-In, Pa6.6, Natural; Pcb Support Type Ettinger 58Y8101
SCREW GROMMET, SNAP-IN, PA6.6, NATURAL; PCB Support Type:Snap-In Screw Grommet; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:1.5mm; External Width:12.5mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

SCREW GROMMET, SNAP-IN, PA6.6, NATURAL; PCB Support Type:Snap-In Screw Grommet; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:1.5mm; External Width:12.5mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 58Y8101
Product Name Screw Grommet, Snap-In, Pa6.6, Natural; Pcb Support Type Ettinger
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2240416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.1575 inch (4 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-832-26 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers