ETTINGER GmbH Grommet, Open, 7.1Mm, 1.5Mm Panel; Grommet Type Ettinger 70.83.234

Description
GROMMET, OPEN, 7.1MM, 1.5MM PANEL; Grommet Type:Open; Cable Diameter Min:3.1mm; Cable Diameter Max:3.9mm; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:7.1mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
GROMMET, OPEN, 7.1MM, 1.5MM PANEL; Grommet Type:Open; Cable Diameter Min:3.1mm; Cable Diameter Max:3.9mm; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:7.1mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grommet, Open, 7.1Mm, 1.5Mm Panel; Grommet Type Ettinger - 58Y8096 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Open, 7.1Mm, 1.5Mm Panel; Grommet Type Ettinger
58Y8096
Grommet, Open, 7.1Mm, 1.5Mm Panel; Grommet Type Ettinger 58Y8096
GROMMET, OPEN, 7.1MM, 1.5MM PANEL; Grommet Type:Open; Cable Diameter Min:3.1mm; Cable Diameter Max:3.9mm; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:7.1mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:-; RoHS Compliant: Yes

GROMMET, OPEN, 7.1MM, 1.5MM PANEL; Grommet Type:Open; Cable Diameter Min:3.1mm; Cable Diameter Max:3.9mm; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:7.1mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 58Y8096
Product Name Grommet, Open, 7.1Mm, 1.5Mm Panel; Grommet Type Ettinger
Outside Diameter 0.2795 inch (7.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-5-9 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3125 inch (7.94 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 25.973 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
SPLIT CABLE GROMMET (CHROME/MATTE BLACK) - LS-50S-S-BL - LS-50S-S-BL - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.25 inch (31.75 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details