ETTINGER GmbH Led Spacer, T-1 3/4, Pvc, Black; Height Ettinger 63.51.007

Description
LED SPACER, T-1 3/4, PVC, BLACK; Height:0.76mm; External Diameter:5.2mm; Spacer Material:PVC (Polyvinylchloride); Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
LED SPACER, T-1 3/4, PVC, BLACK; Height:0.76mm; External Diameter:5.2mm; Spacer Material:PVC (Polyvinylchloride); Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Spacer, T-1 3/4, Pvc, Black; Height Ettinger - 58Y8095 - Newark, An Avnet Company
Chicago, IL, United States
Led Spacer, T-1 3/4, Pvc, Black; Height Ettinger
58Y8095
Led Spacer, T-1 3/4, Pvc, Black; Height Ettinger 58Y8095
LED SPACER, T-1 3/4, PVC, BLACK; Height:0.76mm; External Diameter:5.2mm; Spacer Material:PVC (Polyvinylchloride); Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

LED SPACER, T-1 3/4, PVC, BLACK; Height:0.76mm; External Diameter:5.2mm; Spacer Material:PVC (Polyvinylchloride); Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 58Y8095
Product Name Led Spacer, T-1 3/4, Pvc, Black; Height Ettinger
Outside Diameter 0.2047 inch (5.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 304265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Stainless Steel Standoffs - BSO4-M3-22NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details