ETTINGER GmbH Standoff, Hex, Nylon, F-F, M6, 25Mm; Standoff Material Ettinger 5.30.625

Description
STANDOFF, HEX, NYLON, F-F, M6, 25MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M6; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:25mm; Product Range:5.30 Series; Overall Length:25mm; ExternalRoHS Compliant: Yes
Datasheet
Description
STANDOFF, HEX, NYLON, F-F, M6, 25MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M6; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:25mm; Product Range:5.30 Series; Overall Length:25mm; ExternalRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff, Hex, Nylon, F-F, M6, 25Mm; Standoff Material Ettinger - 35M1741 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex, Nylon, F-F, M6, 25Mm; Standoff Material Ettinger
35M1741
Standoff, Hex, Nylon, F-F, M6, 25Mm; Standoff Material Ettinger 35M1741
STANDOFF, HEX, NYLON, F-F, M6, 25MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M6; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:25mm; Product Range:5.30 Series; Overall Length:25mm; ExternalRoHS Compliant: Yes

STANDOFF, HEX, NYLON, F-F, M6, 25MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M6; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:25mm; Product Range:5.30 Series; Overall Length:25mm; ExternalRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 35M1741
Product Name Standoff, Hex, Nylon, F-F, M6, 25Mm; Standoff Material Ettinger
Type & Shape Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Tapping Standoff - TPS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass; Steel
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
Standoffs - 1057990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details