ETTINGER GmbH Standoff, Hex, Nylon, F-F, M6, 12Mm; Standoff Material Ettinger 5.30.612

Description
STANDOFF, HEX, NYLON, F-F, M6, 12MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M6; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:12mm; Product Range:5.30 Series; Overall Length:12mm; ExternalRoHS Compliant: Yes
Datasheet
Description
STANDOFF, HEX, NYLON, F-F, M6, 12MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M6; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:12mm; Product Range:5.30 Series; Overall Length:12mm; ExternalRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff, Hex, Nylon, F-F, M6, 12Mm; Standoff Material Ettinger - 35M1738 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex, Nylon, F-F, M6, 12Mm; Standoff Material Ettinger
35M1738
Standoff, Hex, Nylon, F-F, M6, 12Mm; Standoff Material Ettinger 35M1738
STANDOFF, HEX, NYLON, F-F, M6, 12MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M6; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:12mm; Product Range:5.30 Series; Overall Length:12mm; ExternalRoHS Compliant: Yes

STANDOFF, HEX, NYLON, F-F, M6, 12MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M6; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:12mm; Product Range:5.30 Series; Overall Length:12mm; ExternalRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 35M1738
Product Name Standoff, Hex, Nylon, F-F, M6, 12Mm; Standoff Material Ettinger
Type & Shape Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacers - 2240386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.2362 inch (6 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Stainless Steel Standoffs - BSO4-M4-22NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M4; M4 x 0.7
View Details