ETTINGER GmbH Standoff, Hex, Nylon, F-F, M4, 25Mm; Standoff Material Ettinger 5.30.425

Description
STANDOFF, HEX, NYLON, F-F, M4, 25MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:25mm; Product Range:5.30 Series; Overall Length:25mm; ExternalRoHS Compliant: Yes
Datasheet
Description
STANDOFF, HEX, NYLON, F-F, M4, 25MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:25mm; Product Range:5.30 Series; Overall Length:25mm; ExternalRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff, Hex, Nylon, F-F, M4, 25Mm; Standoff Material Ettinger - 35M1735 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex, Nylon, F-F, M4, 25Mm; Standoff Material Ettinger
35M1735
Standoff, Hex, Nylon, F-F, M4, 25Mm; Standoff Material Ettinger 35M1735
STANDOFF, HEX, NYLON, F-F, M4, 25MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:25mm; Product Range:5.30 Series; Overall Length:25mm; ExternalRoHS Compliant: Yes

STANDOFF, HEX, NYLON, F-F, M4, 25MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:25mm; Product Range:5.30 Series; Overall Length:25mm; ExternalRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 35M1735
Product Name Standoff, Hex, Nylon, F-F, M4, 25Mm; Standoff Material Ettinger
Type & Shape Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details
Powerpole ® 15-45 Spacer White Long - 1399G17 - Anderson Power Products
Specs
Type & Shape Spacer
View Details