ETTINGER GmbH Standoff, Hex, Nylon, F-F, M4, 12Mm; Standoff Material Ettinger 5.30.412

Description
STANDOFF, HEX, NYLON, F-F, M4, 12MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:12mm; Product Range:5.30 Series; Overall Length:12mm; ExternalRoHS Compliant: Yes
Datasheet
Description
STANDOFF, HEX, NYLON, F-F, M4, 12MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:12mm; Product Range:5.30 Series; Overall Length:12mm; ExternalRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff, Hex, Nylon, F-F, M4, 12Mm; Standoff Material Ettinger - 35M1732 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex, Nylon, F-F, M4, 12Mm; Standoff Material Ettinger
35M1732
Standoff, Hex, Nylon, F-F, M4, 12Mm; Standoff Material Ettinger 35M1732
STANDOFF, HEX, NYLON, F-F, M4, 12MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:12mm; Product Range:5.30 Series; Overall Length:12mm; ExternalRoHS Compliant: Yes

STANDOFF, HEX, NYLON, F-F, M4, 12MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:12mm; Product Range:5.30 Series; Overall Length:12mm; ExternalRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 35M1732
Product Name Standoff, Hex, Nylon, F-F, M4, 12Mm; Standoff Material Ettinger
Type & Shape Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 2652366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Cpvc
Outside Diameter 0.1890 inch (4.8 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric - BSO-3-5M3-6ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details