ETTINGER GmbH Standoff, Hex, Nylon, F-F, M3, 30Mm; Standoff Material Ettinger 5.30.330

Description
STANDOFF, HEX, NYLON, F-F, M3, 30MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:30mm; Product Range:5.30 Series; Overall Length:30mm; ExternalRoHS Compliant: Yes
Datasheet
Description
STANDOFF, HEX, NYLON, F-F, M3, 30MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:30mm; Product Range:5.30 Series; Overall Length:30mm; ExternalRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff, Hex, Nylon, F-F, M3, 30Mm; Standoff Material Ettinger - 35M1730 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex, Nylon, F-F, M3, 30Mm; Standoff Material Ettinger
35M1730
Standoff, Hex, Nylon, F-F, M3, 30Mm; Standoff Material Ettinger 35M1730
STANDOFF, HEX, NYLON, F-F, M3, 30MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:30mm; Product Range:5.30 Series; Overall Length:30mm; ExternalRoHS Compliant: Yes

STANDOFF, HEX, NYLON, F-F, M3, 30MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:30mm; Product Range:5.30 Series; Overall Length:30mm; ExternalRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 35M1730
Product Name Standoff, Hex, Nylon, F-F, M3, 30Mm; Standoff Material Ettinger
Type & Shape Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Small Cylindrical Riser - BJ601 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Round
Mounting Threaded
Material Metal; Steel
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Slimline Lock-In Nylon PCB Support - 1930B - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
2 suppliers