ETTINGER GmbH Standoff, Hex, Nylon, F-F, M3, 20Mm; Standoff Material Ettinger 5.30.320

Description
STANDOFF, HEX, NYLON, F-F, M3, 20MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:20mm; Product Range:5.30 Series; Overall Length:20mm; ExternalRoHS Compliant: Yes
Datasheet
Description
STANDOFF, HEX, NYLON, F-F, M3, 20MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:20mm; Product Range:5.30 Series; Overall Length:20mm; ExternalRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff, Hex, Nylon, F-F, M3, 20Mm; Standoff Material Ettinger - 35M1728 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex, Nylon, F-F, M3, 20Mm; Standoff Material Ettinger
35M1728
Standoff, Hex, Nylon, F-F, M3, 20Mm; Standoff Material Ettinger 35M1728
STANDOFF, HEX, NYLON, F-F, M3, 20MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:20mm; Product Range:5.30 Series; Overall Length:20mm; ExternalRoHS Compliant: Yes

STANDOFF, HEX, NYLON, F-F, M3, 20MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:20mm; Product Range:5.30 Series; Overall Length:20mm; ExternalRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 35M1728
Product Name Standoff, Hex, Nylon, F-F, M3, 20Mm; Standoff Material Ettinger
Type & Shape Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

5/16 Round Spacer - 1663 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
3 suppliers
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.2500 inch (6.35 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Powerpole ® 15-45 Spacer White Short - 1399G25-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details