ETTINGER GmbH Spacer, Hex, M3, 10Mm X 6Mm, Nylon; Standoff Material Ettinger 5.30.310

Description
SPACER, HEX, M3, 10MM x 6MM, NYLON; Standoff Material:Nylon (Polyamide); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:10mm; Overall Length:10mm; External Width:6mm RoHS Compliant: Yes
Description
SPACER, HEX, M3, 10MM x 6MM, NYLON; Standoff Material:Nylon (Polyamide); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:10mm; Overall Length:10mm; External Width:6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Hex, M3, 10Mm X 6Mm, Nylon; Standoff Material Ettinger - 35M1725 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Hex, M3, 10Mm X 6Mm, Nylon; Standoff Material Ettinger
35M1725
Spacer, Hex, M3, 10Mm X 6Mm, Nylon; Standoff Material Ettinger 35M1725
SPACER, HEX, M3, 10MM x 6MM, NYLON; Standoff Material:Nylon (Polyamide); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:10mm; Overall Length:10mm; External Width:6mm RoHS Compliant: Yes

SPACER, HEX, M3, 10MM x 6MM, NYLON; Standoff Material:Nylon (Polyamide); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:10mm; Overall Length:10mm; External Width:6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 35M1725
Product Name Spacer, Hex, M3, 10Mm X 6Mm, Nylon; Standoff Material Ettinger
Type & Shape Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #4 - 2345 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-440-24 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
PCB Spacers - 1022427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Brass; Brass
Outside Diameter 0.2362 inch (6 mm)
View Details