TERMINAL, PC QUICK-FIT, 1.1MM; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.1mm; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Terminals |
| Product Number | 10AC9921 |
| Product Name | Terminal, Pc Quick-Fit, 1.1Mm; Tab Size Metric Ettinger |
| Terminal Type | Splice/PCB Terminal |